METZ CONNECT USA Inc. RJ45 Compact Patch Panels 130887-e

Description
Features: 19" 1RU Cat.3 patch panel with 25 RJ45 jacks 19" module frame made of silver anodized aluminum One to four-pair connection lines connected to LSA-PLUS® insulation displacement connectors (AWG 22-26) Suitable cable types for 25 x 8(8): 10 x 10 dc, 4 x 50 dc, 2 x 50 dc (dc=double conductor) Suitable cable types for 25 x 8(4): 5 x 10 dc, 2 x 25 dc, 1 x 50 dc (dc=double conductor) Pin assignment to ISO/IEC 11801/en 50173-1 Wire pairs can be LED to the terminal without untwisting the pair
Description
Features: 19" 1RU Cat.3 patch panel with 25 RJ45 jacks 19" module frame made of silver anodized aluminum One to four-pair connection lines connected to LSA-PLUS® insulation displacement connectors (AWG 22-26) Suitable cable types for 25 x 8(8): 10 x 10 dc, 4 x 50 dc, 2 x 50 dc (dc=double conductor) Suitable cable types for 25 x 8(4): 5 x 10 dc, 2 x 25 dc, 1 x 50 dc (dc=double conductor) Pin assignment to ISO/IEC 11801/en 50173-1 Wire pairs can be LED to the terminal without untwisting the pair

Suppliers

Company
Product
Description
Supplier Links
RJ45 Compact Patch Panels - 130887-e - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
RJ45 Compact Patch Panels
130887-e
RJ45 Compact Patch Panels 130887-e
Features: 19" 1RU Cat.3 patch panel with 25 RJ45 jacks 19" module frame made of silver anodized aluminum One to four-pair connection lines connected to LSA-PLUS® insulation displacement connectors (AWG 22-26) Suitable cable types for 25 x 8(8): 10 x 10 dc, 4 x 50 dc, 2 x 50 dc (dc=double conductor) Suitable cable types for 25 x 8(4): 5 x 10 dc, 2 x 25 dc, 1 x 50 dc (dc=double conductor) Pin assignment to ISO/IEC 11801/en 50173-1 Wire pairs can be LED to the terminal without untwisting the pair

Features:

  • 19" 1RU Cat.3 patch panel with 25 RJ45 jacks
  • 19" module frame made of silver anodized aluminum
  • One to four-pair connection lines connected to LSA-PLUS® insulation displacement connectors (AWG 22-26)
  • Suitable cable types for 25 x 8(8): 10 x 10 dc, 4 x 50 dc, 2 x 50 dc (dc=double conductor)
  • Suitable cable types for 25 x 8(4): 5 x 10 dc, 2 x 25 dc, 1 x 50 dc (dc=double conductor)
  • Pin assignment to ISO/IEC 11801/en 50173-1
  • Wire pairs can be LED to the terminal without untwisting the pair
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Patch Panels
Product Number 130887-e
Product Name RJ45 Compact Patch Panels
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 5367780 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 24
Cable Specifications Fiber Optic Cable
View Details
Patchbay, Jack Panels - 1849-130855C-E-ND - DigiKey
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 6
View Details
2 suppliers
16-port Cat5/5e Unshielded Patch Panel - TC-P16C5E  (Version 2.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 5/5E
View Details