MB S.p.A. BF 120.4

Description
BF 120.4 The largest model in the range, built for jobs in large construction sites, suitable for excavators weighing at least 31 tons. Excavator size: 31 tons or more Weight: 10,800 lbs Bucket capacity (cubic yards): 1.30 Mouth opening: 47" x 18" Output Range: 1" to 6" Dimensions: 97" L x 65" W x 57" H
Description
BF 120.4 The largest model in the range, built for jobs in large construction sites, suitable for excavators weighing at least 31 tons. Excavator size: 31 tons or more Weight: 10,800 lbs Bucket capacity (cubic yards): 1.30 Mouth opening: 47" x 18" Output Range: 1" to 6" Dimensions: 97" L x 65" W x 57" H

Suppliers

Company
Product
Description
Supplier Links
 - BF 120.4 - MB S.p.A.
Breganze, Italy
BF 120.4
BF 120.4
BF 120.4 The largest model in the range, built for jobs in large construction sites, suitable for excavators weighing at least 31 tons. Excavator size: 31 tons or more Weight: 10,800 lbs Bucket capacity (cubic yards): 1.30 Mouth opening: 47" x 18" Output Range: 1" to 6" Dimensions: 97" L x 65" W x 57" H

BF 120.4

The largest model in the range, built for jobs in large construction sites, suitable for excavators weighing at least 31 tons.

  • Excavator size: 31 tons or more
  • Weight: 10,800 lbs
  • Bucket capacity (cubic yards): 1.30
  • Mouth opening: 47" x 18"
  • Output Range: 1" to 6"
  • Dimensions: 97" L x 65" W x 57" H

Technical Specifications

  MB S.p.A.
Product Category Grinding Mills and Pulverizers
Product Number BF 120.4
Applications Construction materials such cement, asphalt, gravel, glass; Ore and mineral processing
Scale Production
Feed Dry solids; Continuous; Batch
Type Bucket Crusher
Operation Primary or secondary crushing boulders up to 100 inches to 1-2 inch mill feed
Unlock Full Specs
to access all available technical data

Similar Products

Fine Cutting Mills, Dry Grinding - CS-Z - NETZSCH Premier Technologies LLC
NETZSCH Premier Technologies LLC
Specs
Applications Wood, pulp or paper products
Scale Production
Feed Dry solids; Continuous
View Details
Pilotina Series Dry Milling System -  - IKA Works, Inc.
Specs
Applications Chemicals; Food processing; Foundry sand or shell recovery; Polymers; Other; Plants
Scale Lab
Feed Dry solids; Ideal Choice for Disintegration of Smooth, Sticky, Elastic or Fibrous Materials
View Details
Full Screen Hammermill - G25 - Prater
Specs
Applications Chemicals; Food processing; Power production applications such as coal milling; Wood, pulp or paper products
Feed Dry solids; Batch
Type Hammermill
View Details
Rotocage® Lumpbreaker -  - Komline
Specs
Applications Construction materials such cement, asphalt, gravel, glass; Other; Lumps, Chunks, Slabs, Agglomerates
Scale Production
Feed Dry solids; Continuous
View Details