Union Process, Inc. Batch Laboratory Attritor, Wet 01 Series

Description
The 01 Series Attritors offer users great flexibility as all models share the same column and interchangeable tank design. All models have water cooled jackets for cooling (or heating) and quick water disconnects for removing the tank. These mills are great research tools for formulating, testing, feasibility studies, quality control, and basic research when quantities are small. Results are repeatable. 01 Series Attritors are easy to clean and require no shaft seals. The 01-HD and 01 Models are designed for media from 1/8" to 1/4". They have shafts with arms and run at RPMs from 100 to 650 and can be used for wet or dry grinding. The Model 01-HDDM is designed for small media ranging from .25mm (or smaller) to 2mm. These models have shafts with special UP Delta Discs (similar to those used on the Union Process DELTAMILL™) and run at RPMs of 1000 to 4200. The 01-HDDM features a special one-piece cover with charging port and slurry deflection device. This mill is recommended for wet grinding only. Model 01 The Model 01 is the most basic model in the 01 Series. It comes with a light duty frame, 110 volt AC motor with variable electronic speed, and no RPM reading. A Model 01 cannot be made explosion-proof. Model 01-HD/01-HDDM A special 01-HD/01-HDDM combination system is available. In minutes, the RPM of the shaft can be changed from slower 01-HD mode to higher 01-HDDM mode and vice versa. Simply release the belt guard (equipped with quick disconnects), move the belt to an alternative set of pulleys and replace the guard. The appropriate coupling, shaft and cover also must be changed. This system is available with either drive. Choice of Two Drive Systems All 01-HD and 01-HDDM Models are available with either of the following two drives: 1. An explosion-proof mechanical variable speed drive system with tachometer. 2. A non-explosion-proof electronic variable frequency drive system. LCD display will be programmed to show agitator RPM, motor AMPS, and motor HP being used. This can be made explosion-proof if the drive controls can be installed in a safe area away from the machine. On the machine is a mechanical tachometer and an operator station with an ON/OFF button and speed potentiometer. An optional explosion-proof readout of motor horsepower is available.
Description
The 01 Series Attritors offer users great flexibility as all models share the same column and interchangeable tank design. All models have water cooled jackets for cooling (or heating) and quick water disconnects for removing the tank. These mills are great research tools for formulating, testing, feasibility studies, quality control, and basic research when quantities are small. Results are repeatable. 01 Series Attritors are easy to clean and require no shaft seals. The 01-HD and 01 Models are designed for media from 1/8" to 1/4". They have shafts with arms and run at RPMs from 100 to 650 and can be used for wet or dry grinding. The Model 01-HDDM is designed for small media ranging from .25mm (or smaller) to 2mm. These models have shafts with special UP Delta Discs (similar to those used on the Union Process DELTAMILL™) and run at RPMs of 1000 to 4200. The 01-HDDM features a special one-piece cover with charging port and slurry deflection device. This mill is recommended for wet grinding only. Model 01 The Model 01 is the most basic model in the 01 Series. It comes with a light duty frame, 110 volt AC motor with variable electronic speed, and no RPM reading. A Model 01 cannot be made explosion-proof. Model 01-HD/01-HDDM A special 01-HD/01-HDDM combination system is available. In minutes, the RPM of the shaft can be changed from slower 01-HD mode to higher 01-HDDM mode and vice versa. Simply release the belt guard (equipped with quick disconnects), move the belt to an alternative set of pulleys and replace the guard. The appropriate coupling, shaft and cover also must be changed. This system is available with either drive. Choice of Two Drive Systems All 01-HD and 01-HDDM Models are available with either of the following two drives: 1. An explosion-proof mechanical variable speed drive system with tachometer. 2. A non-explosion-proof electronic variable frequency drive system. LCD display will be programmed to show agitator RPM, motor AMPS, and motor HP being used. This can be made explosion-proof if the drive controls can be installed in a safe area away from the machine. On the machine is a mechanical tachometer and an operator station with an ON/OFF button and speed potentiometer. An optional explosion-proof readout of motor horsepower is available.

Suppliers

Company
Product
Description
Supplier Links
Batch Laboratory Attritor, Wet - 01 Series - Union Process, Inc.
Akron, OH, USA
Batch Laboratory Attritor, Wet
01 Series
Batch Laboratory Attritor, Wet 01 Series
The 01 Series Attritors offer users great flexibility as all models share the same column and interchangeable tank design. All models have water cooled jackets for cooling (or heating) and quick water disconnects for removing the tank. These mills are great research tools for formulating, testing, feasibility studies, quality control, and basic research when quantities are small. Results are repeatable. 01 Series Attritors are easy to clean and require no shaft seals. The 01-HD and 01 Models are designed for media from 1/8" to 1/4". They have shafts with arms and run at RPMs from 100 to 650 and can be used for wet or dry grinding. The Model 01-HDDM is designed for small media ranging from .25mm (or smaller) to 2mm. These models have shafts with special UP Delta Discs (similar to those used on the Union Process DELTAMILL™) and run at RPMs of 1000 to 4200. The 01-HDDM features a special one-piece cover with charging port and slurry deflection device. This mill is recommended for wet grinding only. Model 01 The Model 01 is the most basic model in the 01 Series. It comes with a light duty frame, 110 volt AC motor with variable electronic speed, and no RPM reading. A Model 01 cannot be made explosion-proof. Model 01-HD/01-HDDM A special 01-HD/01-HDDM combination system is available. In minutes, the RPM of the shaft can be changed from slower 01-HD mode to higher 01-HDDM mode and vice versa. Simply release the belt guard (equipped with quick disconnects), move the belt to an alternative set of pulleys and replace the guard. The appropriate coupling, shaft and cover also must be changed. This system is available with either drive. Choice of Two Drive Systems All 01-HD and 01-HDDM Models are available with either of the following two drives: 1. An explosion-proof mechanical variable speed drive system with tachometer. 2. A non-explosion-proof electronic variable frequency drive system. LCD display will be programmed to show agitator RPM, motor AMPS, and motor HP being used. This can be made explosion-proof if the drive controls can be installed in a safe area away from the machine. On the machine is a mechanical tachometer and an operator station with an ON/OFF button and speed potentiometer. An optional explosion-proof readout of motor horsepower is available.

The 01 Series Attritors offer users great flexibility as all models share the same column and interchangeable tank design. All models have water cooled jackets for cooling (or heating) and quick water disconnects for removing the tank. These mills are great research tools for formulating, testing, feasibility studies, quality control, and basic research when quantities are small. Results are repeatable. 01 Series Attritors are easy to clean and require no shaft seals.

The 01-HD and 01 Models are designed for media from 1/8" to 1/4". They have shafts with arms and run at RPMs from 100 to 650 and can be used for wet or dry grinding.

The Model 01-HDDM is designed for small media ranging from .25mm (or smaller) to 2mm. These models have shafts with special UP Delta Discs (similar to those used on the Union Process DELTAMILL™) and run at RPMs of 1000 to 4200. The 01-HDDM features a special one-piece cover with charging port and slurry deflection device. This mill is recommended for wet grinding only.

Model 01
The Model 01 is the most basic model in the 01 Series. It comes with a light duty frame, 110 volt AC motor with variable electronic speed, and no RPM reading. A Model 01 cannot be made explosion-proof.

Model 01-HD/01-HDDM
A special 01-HD/01-HDDM combination system is available. In minutes, the RPM of the shaft can be changed from slower 01-HD mode to higher 01-HDDM mode and vice versa. Simply release the belt guard (equipped with quick disconnects), move the belt to an alternative set of pulleys and replace the guard. The appropriate coupling, shaft and cover also must be changed. This system is available with either drive.

Choice of Two Drive Systems
All 01-HD and 01-HDDM Models are available with either of the following two drives:

1. An explosion-proof mechanical variable speed drive system with tachometer.

2. A non-explosion-proof electronic variable frequency drive system. LCD display will be programmed to show agitator RPM, motor AMPS, and motor HP being used. This can be made explosion-proof if the drive controls can be installed in a safe area away from the machine. On the machine is a mechanical tachometer and an operator station with an ON/OFF button and speed potentiometer. An optional explosion-proof readout of motor horsepower is available.

Supplier's Site

Technical Specifications

  Union Process, Inc.
Product Category Grinding Mills and Pulverizers
Product Number 01 Series
Product Name Batch Laboratory Attritor, Wet
Unlock Full Specs
to access all available technical data

Similar Products

Stationary MAC Flattener -  - GranuTech Saturn Systems
GranuTech Saturn Systems
Specs
Operation Primary or secondary crushing boulders up to 100 inches to 1-2 inch mill feed
View Details
Corundum Disk Mill MCD 2000 -  - IKA Works, Inc.
Specs
Applications Chemicals; Food processing; Foundry sand or shell recovery; Other; Paste-like Products
Scale Production
Feed Solids-liquids - pastes, slurries or moist solids; Continuous; Liquid to High Viscous Suspensions
View Details
Silverson Machines, Inc.
Specs
Applications Chemicals; Food processing; Foundry sand or shell recovery
Scale Production
Feed Dry solids; Continuous; Large Solids
View Details