Matexcel Water-based Graphene Antistatic Slurry GRA-XT017

Description
This product is a pure water-based antistatic slurry developed by our company for PVC film and mine air duct cloth. Because water is used as the dissolution carrier, this product has environmental protection characteristics such as no irritating smell, safety, non-toxicity, non-flammability, non-explosion, etc. This product has good printability, excellent adhesion, water resistance, electrical resistance on PVC film Low, high gloss, etc., and it still has good printing performance for PVC films with plasticizer precipitation. At the same time, the product has excellent anti-blocking and heat-sealing properties for the hair dryer cloth. Storage: Store at room Temperature. It contains organic solvents, keep well ventilated, avoid inhalation of excess vapor into the body, if it comes into contact with the skin, it should be cleaned with alcohol and hand sanitizer in time Application: 1. Anti-static coating Size: ≤10µm
Datasheet
Description
This product is a pure water-based antistatic slurry developed by our company for PVC film and mine air duct cloth. Because water is used as the dissolution carrier, this product has environmental protection characteristics such as no irritating smell, safety, non-toxicity, non-flammability, non-explosion, etc. This product has good printability, excellent adhesion, water resistance, electrical resistance on PVC film Low, high gloss, etc., and it still has good printing performance for PVC films with plasticizer precipitation. At the same time, the product has excellent anti-blocking and heat-sealing properties for the hair dryer cloth. Storage: Store at room Temperature. It contains organic solvents, keep well ventilated, avoid inhalation of excess vapor into the body, if it comes into contact with the skin, it should be cleaned with alcohol and hand sanitizer in time Application: 1. Anti-static coating Size: ≤10µm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water-based Graphene Antistatic Slurry - GRA-XT017 - Matexcel
Shirley, NY, United States
Water-based Graphene Antistatic Slurry
GRA-XT017
Water-based Graphene Antistatic Slurry GRA-XT017
This product is a pure water-based antistatic slurry developed by our company for PVC film and mine air duct cloth. Because water is used as the dissolution carrier, this product has environmental protection characteristics such as no irritating smell, safety, non-toxicity, non-flammability, non-explosion, etc. This product has good printability, excellent adhesion, water resistance, electrical resistance on PVC film Low, high gloss, etc., and it still has good printing performance for PVC films with plasticizer precipitation. At the same time, the product has excellent anti-blocking and heat-sealing properties for the hair dryer cloth. Storage: Store at room Temperature. It contains organic solvents, keep well ventilated, avoid inhalation of excess vapor into the body, if it comes into contact with the skin, it should be cleaned with alcohol and hand sanitizer in time Application: 1. Anti-static coating Size: ≤10µm

This product is a pure water-based antistatic slurry developed by our company for PVC film and mine air duct cloth. Because water is used as the dissolution carrier, this product has environmental protection characteristics such as no irritating smell, safety, non-toxicity, non-flammability, non-explosion, etc. This product has good printability, excellent adhesion, water resistance, electrical resistance on PVC film Low, high gloss, etc., and it still has good printing performance for PVC films with plasticizer precipitation. At the same time, the product has excellent anti-blocking and heat-sealing properties for the hair dryer cloth.

Storage: Store at room Temperature. It contains organic solvents, keep well ventilated, avoid inhalation of excess vapor into the body, if it comes into contact with the skin, it should be cleaned with alcohol and hand sanitizer in time

Application: 1. Anti-static coating

Size: ≤10µm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-XT017
Product Name Water-based Graphene Antistatic Slurry
Unlock Full Specs
to access all available technical data

Similar Products

Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire - A1429-6-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Silicon Nitride Ceramic Materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 25 W/m-K (14.44 BTU-ft/hr-ft²-F)
View Details