Matexcel Chemically Reduced Small Size & Single Layer Graphene Oxide GRA-TF003

Description
This product is produced by chemically reduced. Storage: Store at room temperature Purity: >99% Product overview: Thickness: 0.5-1.2nm Diameter: 100-500nm Surface Area: 1000-1200m2/g Layers: 1-2 C Content: ~85% O Content: ~15% S Content: <1%
Datasheet
Description
This product is produced by chemically reduced. Storage: Store at room temperature Purity: >99% Product overview: Thickness: 0.5-1.2nm Diameter: 100-500nm Surface Area: 1000-1200m2/g Layers: 1-2 C Content: ~85% O Content: ~15% S Content: <1%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemically Reduced Small Size & Single Layer Graphene Oxide - GRA-TF003 - Matexcel
Shirley, NY, United States
Chemically Reduced Small Size & Single Layer Graphene Oxide
GRA-TF003
Chemically Reduced Small Size & Single Layer Graphene Oxide GRA-TF003
This product is produced by chemically reduced. Storage: Store at room temperature Purity: >99% Product overview: Thickness: 0.5-1.2nm Diameter: 100-500nm Surface Area: 1000-1200m2/g Layers: 1-2 C Content: ~85% O Content: ~15% S Content: <1%

This product is produced by chemically reduced.

Storage: Store at room temperature

Purity: >99%

Product overview:

Thickness: 0.5-1.2nm
Diameter: 100-500nm
Surface Area: 1000-1200m2/g
Layers: 1-2
C Content: ~85%
O Content: ~15%
S Content: <1%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-TF003
Product Name Chemically Reduced Small Size & Single Layer Graphene Oxide
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Nitride Ceramic Materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 25 W/m-K (14.44 BTU-ft/hr-ft²-F)
View Details
A New Generation of Pellet Grill Igniter-Silicon Nitride Quartz Igniter -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Applications Ignition of biomass boilers, ignition of straw incinerators; Refractory or High Temperature Insulation
Performance Features High resistance to burning pellets
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Silicon Nitride Ceramic Crucible -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 23 to 25 W/m-K (13.29 to 14.44 BTU-ft/hr-ft²-F)
View Details