This product is prepared by coating nickel on the surface of carbon nanotubes by electroless plating.
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place
Product overview:
OD: 8-15nm
Purity: >98%
Length:30-50microns
S.S.A: 200-250m2/g
Ash: <2%
| Matexcel | |
|---|---|
| Product Category | Nanomaterials |
| Product Number | GRA-MNT083U |
| Product Name | Aligned Multi-walled Carbon Nanotubes(OD: 8-15nm) |
| Type | Nanotube |