Matexcel Short Multi-walled Carbon Nanotube(OD: 5-15nm, Length: 0.5-2um), -OH Functionalized GRA-MNT045

Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 5-15nm Purity: >98wt% Length:0.5-2microns SSA: >380m2/g Ash: <1.5wt% -OH: 5.58%
Datasheet
Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 5-15nm Purity: >98wt% Length:0.5-2microns SSA: >380m2/g Ash: <1.5wt% -OH: 5.58%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Short Multi-walled Carbon Nanotube(OD: 5-15nm, Length: 0.5-2um), -OH Functionalized - GRA-MNT045 - Matexcel
Shirley, NY, United States
Short Multi-walled Carbon Nanotube(OD: 5-15nm, Length: 0.5-2um), -OH Functionalized
GRA-MNT045
Short Multi-walled Carbon Nanotube(OD: 5-15nm, Length: 0.5-2um), -OH Functionalized GRA-MNT045
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 5-15nm Purity: >98wt% Length:0.5-2microns SSA: >380m2/g Ash: <1.5wt% -OH: 5.58%

Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place

Product overview:

OD: 5-15nm
Purity: >98wt%
Length:0.5-2microns
SSA: >380m2/g
Ash: <1.5wt%
-OH: 5.58%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-MNT045
Product Name Short Multi-walled Carbon Nanotube(OD: 5-15nm, Length: 0.5-2um), -OH Functionalized
Type Nanotube
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Erbium Oxide (Er2O3) Nanopowder, Cubic - NMP-1135 - Matexcel
Specs
Type NanoPowder
Material Metal
Size / Diameter 8 nm (80 Å)
View Details
Solid Lubricant - CSL660EPN - Unique Technologies Associates
Unique Technologies Associates
Specs
Type NanoPowder
Application Lubrication
View Details
uDiamond® Plating Additive for Electroless Nickel Plating -  - Advanced Abrasives Corp.
Specs
Material Carbon; NanoDiamond
Application Dispersion, Coating or Concentrate; Electroless Nickel Plating
View Details