Matexcel Large-Inner Thin-walled Carbon Nanotubes(OD: 30-60nm) GRA-MNT079U

Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-60nm ID: 20-50nm Purity: >60% Length:1-10microns SSA: >100m2/g Ash: <2wt%
Datasheet
Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-60nm ID: 20-50nm Purity: >60% Length:1-10microns SSA: >100m2/g Ash: <2wt%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Large-Inner Thin-walled Carbon Nanotubes(OD: 30-60nm) - GRA-MNT079U - Matexcel
Shirley, NY, United States
Large-Inner Thin-walled Carbon Nanotubes(OD: 30-60nm)
GRA-MNT079U
Large-Inner Thin-walled Carbon Nanotubes(OD: 30-60nm) GRA-MNT079U
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-60nm ID: 20-50nm Purity: >60% Length:1-10microns SSA: >100m2/g Ash: <2wt%

Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place

Product overview:

OD: 30-60nm
ID: 20-50nm
Purity: >60%
Length:1-10microns
SSA: >100m2/g
Ash: <2wt%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-MNT079U
Product Name Large-Inner Thin-walled Carbon Nanotubes(OD: 30-60nm)
Type Nanotube
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
NanOxide™ Barium Strontium Titanate Powder - HBS-1000 - TPL, Inc.
Specs
Type NanoPowder
Material Ceramic / Carbide; Barium Strontium Titanate
Application Nanoelectronics; MLCC, Electrode Pastes, and Others
View Details
Barium Carbonate (BaCO3) Nanopowder - NMP-1179 - Matexcel
Specs
Type NanoPowder
Size / Diameter 780 nm (7800 Å)
View Details
Solid Lubricant - CSL250EPN - Unique Technologies Associates
Unique Technologies Associates
Specs
Type NanoPowder
Application Lubrication
View Details