Matexcel Ultra Pure Multi-walled Carbon Nanotubes(OD: 8-15nm, >99.9%), -OH Functionalized GRA-MNT063

Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 8-15nm Purity: >99.9wt% Length:10-50microns SSA: >117m2/g Ash: <0.1wt% -OH: 1.85%
Datasheet
Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 8-15nm Purity: >99.9wt% Length:10-50microns SSA: >117m2/g Ash: <0.1wt% -OH: 1.85%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Pure Multi-walled Carbon Nanotubes(OD: 8-15nm, >99.9%), -OH Functionalized - GRA-MNT063 - Matexcel
Shirley, NY, United States
Ultra Pure Multi-walled Carbon Nanotubes(OD: 8-15nm, >99.9%), -OH Functionalized
GRA-MNT063
Ultra Pure Multi-walled Carbon Nanotubes(OD: 8-15nm, >99.9%), -OH Functionalized GRA-MNT063
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 8-15nm Purity: >99.9wt% Length:10-50microns SSA: >117m2/g Ash: <0.1wt% -OH: 1.85%

Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place

Product overview:

OD: 8-15nm
Purity: >99.9wt%
Length:10-50microns
SSA: >117m2/g
Ash: <0.1wt%
-OH: 1.85%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-MNT063
Product Name Ultra Pure Multi-walled Carbon Nanotubes(OD: 8-15nm, >99.9%), -OH Functionalized
Type Nanotube
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Solid Lubricant - CSL660EPN - Unique Technologies Associates
Unique Technologies Associates
Specs
Type NanoPowder
Application Lubrication
View Details
Pure Indium (In) Nanopowder, Tetragonal - MET-4035 - Matexcel
Specs
Type NanoPowder
Material Metal
Size / Diameter 70 nm (700 Å)
View Details
uDiamond® Vivace - Nanodiamond Enhanced Hard Chrome Plating -  - Advanced Abrasives Corp.
Specs
Material Carbon; NanoDiamond
Application Dispersion, Coating or Concentrate; Hard Chrome Plating
View Details