Matexcel N-Doped Multi-walled Carbon Nanotubes(OD:30-80nm) GRA-MNT077U

Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-80nm Purity: >98% Length:10-30microns SSA: >30m2/g Ash: <0.1wt% -N: >2.5% Ignited Temperature: 460℃
Datasheet
Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-80nm Purity: >98% Length:10-30microns SSA: >30m2/g Ash: <0.1wt% -N: >2.5% Ignited Temperature: 460℃
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Doped Multi-walled Carbon Nanotubes(OD:30-80nm) - GRA-MNT077U - Matexcel
Shirley, NY, United States
N-Doped Multi-walled Carbon Nanotubes(OD:30-80nm)
GRA-MNT077U
N-Doped Multi-walled Carbon Nanotubes(OD:30-80nm) GRA-MNT077U
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-80nm Purity: >98% Length:10-30microns SSA: >30m2/g Ash: <0.1wt% -N: >2.5% Ignited Temperature: 460℃

Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place

Product overview:

OD: 30-80nm
Purity: >98%
Length:10-30microns
SSA: >30m2/g
Ash: <0.1wt%
-N: >2.5%
Ignited Temperature: 460℃

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-MNT077U
Product Name N-Doped Multi-walled Carbon Nanotubes(OD:30-80nm)
Type Nanotube
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Nickel Cobalt Iron Oxide (Ni0.5Co0.5Fe2O4) Nanopowder - NMP-1086 - Matexcel
Specs
Type NanoPowder
Material Metal
Size / Diameter 35 nm (350 Å)
View Details
Solder Plated Sheets - NanoFoil® - Indium Corporation
Specs
Type Nanostructured Material or Compound
Material Metal
Application Nano Scale Soldering
View Details
Multi-walled Carbon Nanotube - C2149 - TCI America
Specs
Type Nanotube; Double or Multi-Walled Nanotube
Material Carbon
View Details