Matexcel Short Multi-walled Carbon Nanotube(OD: 30-80nm, Length: 0.5-2um) GRA-MNT059

Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-80nm Purity: >98wt% Length:0.5-2microns SSA: >70m2/g Ash: <1.5wt%
Datasheet
Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-80nm Purity: >98wt% Length:0.5-2microns SSA: >70m2/g Ash: <1.5wt%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Short Multi-walled Carbon Nanotube(OD: 30-80nm, Length: 0.5-2um) - GRA-MNT059 - Matexcel
Shirley, NY, United States
Short Multi-walled Carbon Nanotube(OD: 30-80nm, Length: 0.5-2um)
GRA-MNT059
Short Multi-walled Carbon Nanotube(OD: 30-80nm, Length: 0.5-2um) GRA-MNT059
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-80nm Purity: >98wt% Length:0.5-2microns SSA: >70m2/g Ash: <1.5wt%

Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place

Product overview:

OD: 30-80nm
Purity: >98wt%
Length:0.5-2microns
SSA: >70m2/g
Ash: <1.5wt%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-MNT059
Product Name Short Multi-walled Carbon Nanotube(OD: 30-80nm, Length: 0.5-2um)
Type Nanotube
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Aluminum Oxide (Al2O3) Nanopowder 1, 2-Propanediol Dispersion, Gamma - NMP-1190 - Matexcel
Specs
Type NanoPowder
Material Metal
Size / Diameter 12 nm (120 Å)
View Details
Solder Plated Sheets - NanoFoil® - Indium Corporation
Specs
Type Nanostructured Material or Compound
Material Metal
Application Nano Scale Soldering
View Details
Double-walled Carbon Nanotube - C2143 - TCI America
Specs
Type Nanotube; Double or Multi-Walled Nanotube
Material Carbon
View Details