Matexcel Ultra Pure Multi-walled Carbon Nanotubes(OD: 30-50nm, >99.9%), -COOH Functionalized GRA-MNT073

Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-50nm Purity: >99.9% Length:<10microns SSA: >80m2/g Ash: <0.1wt% -COOH: 0.36%
Datasheet
Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-50nm Purity: >99.9% Length:<10microns SSA: >80m2/g Ash: <0.1wt% -COOH: 0.36%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Pure Multi-walled Carbon Nanotubes(OD: 30-50nm, >99.9%), -COOH Functionalized - GRA-MNT073 - Matexcel
Shirley, NY, United States
Ultra Pure Multi-walled Carbon Nanotubes(OD: 30-50nm, >99.9%), -COOH Functionalized
GRA-MNT073
Ultra Pure Multi-walled Carbon Nanotubes(OD: 30-50nm, >99.9%), -COOH Functionalized GRA-MNT073
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-50nm Purity: >99.9% Length:<10microns SSA: >80m2/g Ash: <0.1wt% -COOH: 0.36%

Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place

Product overview:

OD: 30-50nm
Purity: >99.9%
Length:<10microns
SSA: >80m2/g
Ash: <0.1wt%
-COOH: 0.36%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-MNT073
Product Name Ultra Pure Multi-walled Carbon Nanotubes(OD: 30-50nm, >99.9%), -COOH Functionalized
Type Nanotube
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Solid Lubricant - CSL450EPN - Unique Technologies Associates
Unique Technologies Associates
Specs
Type NanoPowder
Application Lubrication
View Details
Solder Plated Sheets - NanoFoil® - Indium Corporation
Specs
Type Nanostructured Material or Compound
Material Metal
Application Nano Scale Soldering
View Details
Iron Nickel (Fe:Ni=2:8) Alloy Nanopowde - MET-4073 - Matexcel
Specs
Type NanoPowder
Material Metal
Size / Diameter 35 nm (350 Å)
View Details