Matexcel Ultra Pure Multi-walled Carbon Nanotubes(OD: 20-30nm, >99.9%), -COOH Functionalized GRA-MNT070

Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 20-30nm Purity: >99.9wt% Length:5-30microns SSA: >90m2/g Ash: <0.1wt% -COOH: -0.61%
Datasheet
Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 20-30nm Purity: >99.9wt% Length:5-30microns SSA: >90m2/g Ash: <0.1wt% -COOH: -0.61%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Pure Multi-walled Carbon Nanotubes(OD: 20-30nm, >99.9%), -COOH Functionalized - GRA-MNT070 - Matexcel
Shirley, NY, United States
Ultra Pure Multi-walled Carbon Nanotubes(OD: 20-30nm, >99.9%), -COOH Functionalized
GRA-MNT070
Ultra Pure Multi-walled Carbon Nanotubes(OD: 20-30nm, >99.9%), -COOH Functionalized GRA-MNT070
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 20-30nm Purity: >99.9wt% Length:5-30microns SSA: >90m2/g Ash: <0.1wt% -COOH: -0.61%

Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place

Product overview:

OD: 20-30nm
Purity: >99.9wt%
Length:5-30microns
SSA: >90m2/g
Ash: <0.1wt%
-COOH: -0.61%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-MNT070
Product Name Ultra Pure Multi-walled Carbon Nanotubes(OD: 20-30nm, >99.9%), -COOH Functionalized
Type Nanotube
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Zirconium Diboride (ZrB2) Nanopowder, Hexagonal - NMP-1030 - Matexcel
Specs
Type NanoPowder
Size / Diameter 45 nm (450 Å)
View Details
Inorganic Multi-Wall Nanotubes -  - Nanotech Industrial Solutions
Nanotech Industrial Solutions
Specs
Type Nanotube
View Details