Matexcel Ultra Pure Multi-walled Carbon Nanotubes(OD: 10-20nm, >99.9%) GRA-MNT065

Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 10-20nm Purity: >99.9wt% Length:5-30microns SSA: 80-100m2/g Ash: <0.1wt%
Datasheet
Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 10-20nm Purity: >99.9wt% Length:5-30microns SSA: 80-100m2/g Ash: <0.1wt%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Pure Multi-walled Carbon Nanotubes(OD: 10-20nm, >99.9%) - GRA-MNT065 - Matexcel
Shirley, NY, United States
Ultra Pure Multi-walled Carbon Nanotubes(OD: 10-20nm, >99.9%)
GRA-MNT065
Ultra Pure Multi-walled Carbon Nanotubes(OD: 10-20nm, >99.9%) GRA-MNT065
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 10-20nm Purity: >99.9wt% Length:5-30microns SSA: 80-100m2/g Ash: <0.1wt%

Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place

Product overview:

OD: 10-20nm
Purity: >99.9wt%
Length:5-30microns
SSA: 80-100m2/g
Ash: <0.1wt%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-MNT065
Product Name Ultra Pure Multi-walled Carbon Nanotubes(OD: 10-20nm, >99.9%)
Type Nanotube
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
NanOxide™ Barium Titanate Powder - HPB-4000 - TPL, Inc.
Specs
Type NanoPowder
Material Ceramic / Carbide; Nanocomposite; Barium Titanate
Application Nanoelectronics; MLCC, Electrode Pastes, and Others
View Details
Magnesium Carbonate (MgCO3) Nanopowder - NMP-1110 - Matexcel
Specs
Type NanoPowder
Size / Diameter 10 nm (100 Å)
View Details