Matexcel Low Purity Single-walled Nanotube, 1-2nm GRA-SNT018

Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 1- 2nm Purity: >60wt% Length:5-30microns SSA: >407 m2/g Ash: <5wt%
Datasheet
Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 1- 2nm Purity: >60wt% Length:5-30microns SSA: >407 m2/g Ash: <5wt%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Purity Single-walled Nanotube, 1-2nm - GRA-SNT018 - Matexcel
Shirley, NY, United States
Low Purity Single-walled Nanotube, 1-2nm
GRA-SNT018
Low Purity Single-walled Nanotube, 1-2nm GRA-SNT018
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 1- 2nm Purity: >60wt% Length:5-30microns SSA: >407 m2/g Ash: <5wt%

Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place

Product overview:

OD: 1- 2nm
Purity: >60wt%
Length:5-30microns
SSA: >407 m2/g
Ash: <5wt%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-SNT018
Product Name Low Purity Single-walled Nanotube, 1-2nm
Type Nanotube
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Inorganic Multi-Wall Nanotubes -  - Nanotech Industrial Solutions
Nanotech Industrial Solutions
Specs
Type Nanotube
View Details
Graphite Nanopowder, 20nm - GRA-GZYJ014 - Matexcel
Specs
Type NanoPowder
Material Carbon
Size / Diameter 20 nm (200 Å)
View Details
Solder Plated Sheets - NanoFoil® - Indium Corporation
Specs
Type Nanostructured Material or Compound
Material Metal
Application Nano Scale Soldering
View Details