Matexcel Short Multi-walled Carbon Nanotube(OD: 30-80nm, Length: 0.5-2um), -COOH Functionalized GRA-MNT061

Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-80nm Purity: >98wt% Length:0.5-2microns SSA: >90m2/g Ash: <1.5wt% -COOH: 0.49%
Datasheet
Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-80nm Purity: >98wt% Length:0.5-2microns SSA: >90m2/g Ash: <1.5wt% -COOH: 0.49%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Short Multi-walled Carbon Nanotube(OD: 30-80nm, Length: 0.5-2um), -COOH Functionalized - GRA-MNT061 - Matexcel
Shirley, NY, United States
Short Multi-walled Carbon Nanotube(OD: 30-80nm, Length: 0.5-2um), -COOH Functionalized
GRA-MNT061
Short Multi-walled Carbon Nanotube(OD: 30-80nm, Length: 0.5-2um), -COOH Functionalized GRA-MNT061
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-80nm Purity: >98wt% Length:0.5-2microns SSA: >90m2/g Ash: <1.5wt% -COOH: 0.49%

Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place

Product overview:

OD: 30-80nm
Purity: >98wt%
Length:0.5-2microns
SSA: >90m2/g
Ash: <1.5wt%
-COOH: 0.49%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-MNT061
Product Name Short Multi-walled Carbon Nanotube(OD: 30-80nm, Length: 0.5-2um), -COOH Functionalized
Type Nanotube
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Copper Zinc (Cu:Zn=5:5) Alloy Nanopowder - MET-4077 - Matexcel
Specs
Type NanoPowder
Material Metal
Size / Diameter 35 nm (350 Å)
View Details
Inorganic Multi-Layered Nano-Fullerenes -  - Nanotech Industrial Solutions
Nanotech Industrial Solutions
Specs
Type NanoPowder
View Details
uDiamond® Vivace - Nanodiamond Enhanced Hard Chrome Plating -  - Advanced Abrasives Corp.
Specs
Material Carbon; NanoDiamond
Application Dispersion, Coating or Concentrate; Hard Chrome Plating
View Details