TPL, Inc. NanOxide™ Barium Titanate Powder HPB-2000

Description
TPL offers a range of titanate powders with controlled size and chemistry. The nano-size powders are produced via an aqueous, low temperature process that allows for binary and tertiary oxide compositions with controlled stoichiometries. (Standard compositions include barium and strontium titanate.) The ultra-fine particle size, 50 to 400 nano meters (nm) of these ceramic powders make them ideal for ultra-thin dielectric layers in composites and ceramic capacitors. TPL has the ability to provide nano-powder formulations to customer specifications. NanOxide™ Powder Products TPL offers a range of titanate powders with controlled size and chemistry. NanOxide™ powders are produced via an aqueous, low temperature process that allows for binary and tertiary oxide compositions with controlled stoichiometries. The crystalline ceramic powders have uniform spherical morphology and high dielectric constant with sintering temperatures as low as 1000° C. Various dopants can be used with binary compositions to modify properties for a wide range of ferroelectric applications. The ultra-fine particle size makes the powders ideal for thin ceramic capacitor layers and embedded polymer/ ceramic laminates.
Description
TPL offers a range of titanate powders with controlled size and chemistry. The nano-size powders are produced via an aqueous, low temperature process that allows for binary and tertiary oxide compositions with controlled stoichiometries. (Standard compositions include barium and strontium titanate.) The ultra-fine particle size, 50 to 400 nano meters (nm) of these ceramic powders make them ideal for ultra-thin dielectric layers in composites and ceramic capacitors. TPL has the ability to provide nano-powder formulations to customer specifications. NanOxide™ Powder Products TPL offers a range of titanate powders with controlled size and chemistry. NanOxide™ powders are produced via an aqueous, low temperature process that allows for binary and tertiary oxide compositions with controlled stoichiometries. The crystalline ceramic powders have uniform spherical morphology and high dielectric constant with sintering temperatures as low as 1000° C. Various dopants can be used with binary compositions to modify properties for a wide range of ferroelectric applications. The ultra-fine particle size makes the powders ideal for thin ceramic capacitor layers and embedded polymer/ ceramic laminates.

Suppliers

Company
Product
Description
Supplier Links
NanOxide™ Barium Titanate Powder - HPB-2000 - TPL, Inc.
Albuquerque, NM, USA
NanOxide™ Barium Titanate Powder
HPB-2000
NanOxide™ Barium Titanate Powder HPB-2000
TPL offers a range of titanate powders with controlled size and chemistry. The nano-size powders are produced via an aqueous, low temperature process that allows for binary and tertiary oxide compositions with controlled stoichiometries. (Standard compositions include barium and strontium titanate.) The ultra-fine particle size, 50 to 400 nano meters (nm) of these ceramic powders make them ideal for ultra-thin dielectric layers in composites and ceramic capacitors. TPL has the ability to provide nano-powder formulations to customer specifications. NanOxide™ Powder Products TPL offers a range of titanate powders with controlled size and chemistry. NanOxide™ powders are produced via an aqueous, low temperature process that allows for binary and tertiary oxide compositions with controlled stoichiometries. The crystalline ceramic powders have uniform spherical morphology and high dielectric constant with sintering temperatures as low as 1000° C. Various dopants can be used with binary compositions to modify properties for a wide range of ferroelectric applications. The ultra-fine particle size makes the powders ideal for thin ceramic capacitor layers and embedded polymer/ ceramic laminates.

TPL offers a range of titanate powders with controlled size and chemistry. The nano-size powders are produced via an aqueous, low temperature process that allows for binary and tertiary oxide compositions with controlled stoichiometries. (Standard compositions include barium and strontium titanate.) The ultra-fine particle size, 50 to 400 nano meters (nm) of these ceramic powders make them ideal for ultra-thin dielectric layers in composites and ceramic capacitors. TPL has the ability to provide nano-powder formulations to customer specifications.

NanOxide™ Powder Products

TPL offers a range of titanate powders with controlled size and chemistry. NanOxide™ powders are produced via an aqueous, low temperature process that allows for binary and tertiary oxide compositions with controlled stoichiometries. The crystalline ceramic powders have uniform spherical morphology and high dielectric constant with sintering temperatures as low as 1000° C. Various dopants can be used with binary compositions to modify properties for a wide range of ferroelectric applications. The ultra-fine particle size makes the powders ideal for thin ceramic capacitor layers and embedded polymer/ ceramic laminates.
Supplier's Site

Technical Specifications

  TPL, Inc.
Product Category Nanomaterials
Product Number HPB-2000
Product Name NanOxide™ Barium Titanate Powder
Type NanoPowder
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Inorganic Multi-Layered Nano-Fullerenes -  - Nanotech Industrial Solutions
Nanotech Industrial Solutions
Specs
Type NanoPowder
View Details
Multi-walled Carbon Nanotube - C2159 - TCI America
Specs
Type Nanotube; Double or Multi-Walled Nanotube
Material Carbon
View Details
NanOxide™ Strontium Titanate Powder - HPS-2000 - TPL, Inc.
Specs
Type NanoPowder
Material Ceramic / Carbide; Strontium Titanate
Application Nanoelectronics; Fire Dielectric Systems and Others
View Details