Matexcel Short Multi-walled Carbon Nanotube(OD: 10-20nm, Length: 0.5-2um), -COOH Functionalized GRA-MNT052

Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 10-20nm Purity: >98wt% Length:0.5-2microns SSA: 120-180m2/g Ash: <1.5wt% -COOH: 2.00%
Datasheet
Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 10-20nm Purity: >98wt% Length:0.5-2microns SSA: 120-180m2/g Ash: <1.5wt% -COOH: 2.00%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Short Multi-walled Carbon Nanotube(OD: 10-20nm, Length: 0.5-2um), -COOH Functionalized - GRA-MNT052 - Matexcel
Shirley, NY, United States
Short Multi-walled Carbon Nanotube(OD: 10-20nm, Length: 0.5-2um), -COOH Functionalized
GRA-MNT052
Short Multi-walled Carbon Nanotube(OD: 10-20nm, Length: 0.5-2um), -COOH Functionalized GRA-MNT052
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 10-20nm Purity: >98wt% Length:0.5-2microns SSA: 120-180m2/g Ash: <1.5wt% -COOH: 2.00%

Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place

Product overview:

OD: 10-20nm
Purity: >98wt%
Length:0.5-2microns
SSA: 120-180m2/g
Ash: <1.5wt%
-COOH: 2.00%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-MNT052
Product Name Short Multi-walled Carbon Nanotube(OD: 10-20nm, Length: 0.5-2um), -COOH Functionalized
Type Nanotube
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Calcium Oxide (CaO) Nanopowder - NMP-014 - Matexcel
Specs
Type NanoPowder
Material Metal
Size / Diameter 10 nm (100 Å)
View Details
Solder Plated Sheets - NanoFoil® - Indium Corporation
Specs
Type Nanostructured Material or Compound
Material Metal
Application Nano Scale Soldering
View Details
Multi-walled Carbon Nanotube - C2159 - TCI America
Specs
Type Nanotube; Double or Multi-Walled Nanotube
Material Carbon
View Details