Matexcel Double-wall Carbon Nanotubes, 1-2nm GRA-343

Description
OD: 1-2nm Length: >15um Purity: >90% I(G)/I(D) ratio: >100 Ash: <100%
Datasheet
Description
OD: 1-2nm Length: >15um Purity: >90% I(G)/I(D) ratio: >100 Ash: <100%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-wall Carbon Nanotubes, 1-2nm - GRA-343 - Matexcel
Shirley, NY, United States
Double-wall Carbon Nanotubes, 1-2nm
GRA-343
Double-wall Carbon Nanotubes, 1-2nm GRA-343
OD: 1-2nm Length: >15um Purity: >90% I(G)/I(D) ratio: >100 Ash: <100%

OD: 1-2nm
Length: >15um
Purity: >90%
I(G)/I(D) ratio: >100
Ash: <100%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-343
Product Name Double-wall Carbon Nanotubes, 1-2nm
Type Nanotube
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Multi-walled Carbon Nanotube - C2158 - TCI America
Specs
Type Nanotube; Double or Multi-Walled Nanotube
Material Carbon
View Details
Magnesium Hydroxide (Mg(OH)2) Nanopowder - NMP-1108 - Matexcel
Specs
Type NanoPowder
Size / Diameter 8 nm (80 Å)
View Details
NanOxide™ Barium Strontium Titanate Powder - HBS-1000 - TPL, Inc.
Specs
Type NanoPowder
Material Ceramic / Carbide; Barium Strontium Titanate
Application Nanoelectronics; MLCC, Electrode Pastes, and Others
View Details