Matexcel Short Multi-walled Carbon Nanotube(OD: 5-15nm, Length: 0.5-2um), -COOH Functionalized GRA-MNT046

Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 5-15nm Purity: >98wt% Length:0.5-2microns SSA: >27m2/g Ash: <1.5wt% -COOH: 3.86%
Datasheet
Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 5-15nm Purity: >98wt% Length:0.5-2microns SSA: >27m2/g Ash: <1.5wt% -COOH: 3.86%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Short Multi-walled Carbon Nanotube(OD: 5-15nm, Length: 0.5-2um), -COOH Functionalized - GRA-MNT046 - Matexcel
Shirley, NY, United States
Short Multi-walled Carbon Nanotube(OD: 5-15nm, Length: 0.5-2um), -COOH Functionalized
GRA-MNT046
Short Multi-walled Carbon Nanotube(OD: 5-15nm, Length: 0.5-2um), -COOH Functionalized GRA-MNT046
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 5-15nm Purity: >98wt% Length:0.5-2microns SSA: >27m2/g Ash: <1.5wt% -COOH: 3.86%

Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place

Product overview:

OD: 5-15nm
Purity: >98wt%
Length:0.5-2microns
SSA: >27m2/g
Ash: <1.5wt%
-COOH: 3.86%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-MNT046
Product Name Short Multi-walled Carbon Nanotube(OD: 5-15nm, Length: 0.5-2um), -COOH Functionalized
Type Nanotube
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
NanOxide™ Barium Titanate Powder - HPB-1000 - TPL, Inc.
Specs
Type NanoPowder
Material Ceramic / Carbide; Nanocomposite; Barium Titanate
Application Nanoelectronics; MLCC, Electrode Pastes, and Others
View Details
Magnesium Hydroxide (Mg(OH)2) Nanopowder - NMP-1108 - Matexcel
Specs
Type NanoPowder
Size / Diameter 8 nm (80 Å)
View Details