Matexcel Cadmium Sulfide (CdS) Nanopowder NMP-1162

Description
Storage: Store at room temperature Purity: 0.999 Size: 5nm; 20nm
Datasheet
Description
Storage: Store at room temperature Purity: 0.999 Size: 5nm; 20nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cadmium Sulfide (CdS) Nanopowder - NMP-1162 - Matexcel
Shirley, NY, United States
Cadmium Sulfide (CdS) Nanopowder
NMP-1162
Cadmium Sulfide (CdS) Nanopowder NMP-1162
Storage: Store at room temperature Purity: 0.999 Size: 5nm; 20nm

Storage: Store at room temperature

Purity: 0.999

Size: 5nm; 20nm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number NMP-1162
Product Name Cadmium Sulfide (CdS) Nanopowder
Type NanoPowder
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Iron Nickel (Fe:Ni=2:8) Alloy Nanopowde - MET-4073 - Matexcel
Specs
Type NanoPowder
Material Metal
Size / Diameter 35 nm (350 Å)
View Details
Inorganic Multi-Wall Nanotubes -  - Nanotech Industrial Solutions
Nanotech Industrial Solutions
Specs
Type Nanotube
View Details