Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place
Product overview:
OD: 10-20nm
Purity: >98wt%
Length:10-30microns
SSA: >150m2/g
Ash: <1.5wt%
-OH: 3.06%
| Matexcel | |
|---|---|
| Product Category | Nanomaterials |
| Product Number | GRA-MNT032 |
| Product Name | High Purity Multi-walled Carbon Nanotubes, 10-20nm, -OH Functionalized |
| Type | Nanotube |