Storage: Store at room temperature
Product overview: Matexcel can provide copper-based h-BN multilayer (>5nm) films.
Size: 5cm*5cm; 5cm*10cm; 10cm*10cm
| Matexcel | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | GRA-LT010 |
| Product Name | Few layers CVD h-BN Menbrane |