Matexcel Graphene Nanoplatelet GRA-319

Description
Purity: >99.5wt% Thickness: 4-20nm layers: <20 Diameter: 5-10μm Dengsity: 0.6g/cm3 PH Value: PH=7.00-7.65(30℃)
Datasheet
Description
Purity: >99.5wt% Thickness: 4-20nm layers: <20 Diameter: 5-10μm Dengsity: 0.6g/cm3 PH Value: PH=7.00-7.65(30℃)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphene Nanoplatelet - GRA-319 - Matexcel
Shirley, NY, United States
Graphene Nanoplatelet
GRA-319
Graphene Nanoplatelet GRA-319
Purity: >99.5wt% Thickness: 4-20nm layers: <20 Diameter: 5-10μm Dengsity: 0.6g/cm3 PH Value: PH=7.00-7.65(30℃)

Purity: >99.5wt%
Thickness: 4-20nm
layers: <20
Diameter: 5-10μm
Dengsity: 0.6g/cm3
PH Value: PH=7.00-7.65(30℃)

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-319
Product Name Graphene Nanoplatelet
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic End Effector -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Shape / Form Custom Shape
Applications Semiconductor; Refractory or High Temperature Insulation
View Details
Aluminum Nitride Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Custom Shape; BarStock
Applications AIN Crucible for Metal Melting, AIN Ceramic Heater, AIN Ceramic Heat-sinks for High Power Systems; Optical Grade
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Ceramic Hanging Tube-High Temperature Sleeve -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Shape / Form Tube
Applications HV / Electrical
Thermal Conductivity 23 to 25 W/m-K (13.29 to 14.44 BTU-ft/hr-ft²-F)
View Details