Matexcel Carbon-coated Sodium Vanadium Phosphate for Sodium Electrolyte Cathode BMLC-KJ033

Description
It has high discharge specific capacity, excellent rate performance and long cycle life, and is mainly used in sodium-ion batteries. Storage: Store at room temperature Size: D50: 20µm
Datasheet
Description
It has high discharge specific capacity, excellent rate performance and long cycle life, and is mainly used in sodium-ion batteries. Storage: Store at room temperature Size: D50: 20µm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon-coated Sodium Vanadium Phosphate for Sodium Electrolyte Cathode - BMLC-KJ033 - Matexcel
Shirley, NY, United States
Carbon-coated Sodium Vanadium Phosphate for Sodium Electrolyte Cathode
BMLC-KJ033
Carbon-coated Sodium Vanadium Phosphate for Sodium Electrolyte Cathode BMLC-KJ033
It has high discharge specific capacity, excellent rate performance and long cycle life, and is mainly used in sodium-ion batteries. Storage: Store at room temperature Size: D50: 20µm

It has high discharge specific capacity, excellent rate performance and long cycle life, and is mainly used in sodium-ion batteries.

Storage: Store at room temperature

Size: D50: 20µm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Electrodes and Electrode Materials
Product Number BMLC-KJ033
Product Name Carbon-coated Sodium Vanadium Phosphate for Sodium Electrolyte Cathode
Applications Battery or Fuel Cell
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-12-0166-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Polycrystalline Aluminum Coated Nickel-cobalt-manganese Ternary Cathode Material - BMLC-KJ003 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.97E-4 to 0.0011 inch (0.0050 to 0.0280 mm)
View Details