Matexcel Carbon Coated Lithium Iron Phosphate Cathode Material Battery Powder BMLC-KJ005

Description
Carbon-coated lithium iron phosphate cathode material battery powder has excellent electrochemical properties such as good processability, high compaction density, high capacity, and low internal resistance, and is mainly used in the manufacture of lithium-ion batteries. Storage: Store at room temperature Size: D10:>3.5µm D50:8~13µm D90:<30µm
Datasheet
Description
Carbon-coated lithium iron phosphate cathode material battery powder has excellent electrochemical properties such as good processability, high compaction density, high capacity, and low internal resistance, and is mainly used in the manufacture of lithium-ion batteries. Storage: Store at room temperature Size: D10:>3.5µm D50:8~13µm D90:<30µm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Coated Lithium Iron Phosphate Cathode Material Battery Powder - BMLC-KJ005 - Matexcel
Shirley, NY, United States
Carbon Coated Lithium Iron Phosphate Cathode Material Battery Powder
BMLC-KJ005
Carbon Coated Lithium Iron Phosphate Cathode Material Battery Powder BMLC-KJ005
Carbon-coated lithium iron phosphate cathode material battery powder has excellent electrochemical properties such as good processability, high compaction density, high capacity, and low internal resistance, and is mainly used in the manufacture of lithium-ion batteries. Storage: Store at room temperature Size: D10:>3.5µm D50:8~13µm D90:<30µm

Carbon-coated lithium iron phosphate cathode material battery powder has excellent electrochemical properties such as good processability, high compaction density, high capacity, and low internal resistance, and is mainly used in the manufacture of lithium-ion batteries.

Storage: Store at room temperature

Size:

D10:>3.5µm
D50:8~13µm
D90:<30µm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Electrodes and Electrode Materials
Product Number BMLC-KJ005
Product Name Carbon Coated Lithium Iron Phosphate Cathode Material Battery Powder
Type Cathodic Emitters / Filaments
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241394-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Polycrystalline Aluminum Coated Nickel-cobalt-manganese Ternary Cathode Material - BMLC-KJ003 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.97E-4 to 0.0011 inch (0.0050 to 0.0280 mm)
View Details