Matexcel Polycrystalline Uncoated Nickel Cobalt Lithium Manganese Oxide BMLC-KJ009

Description
Various capacity type and rate type batteries are used alone or in combination. Mainly cylindrical, square capacity type, and rate type battery systems. Storage: Store at room temperature Product overview: Ni+Mn+Co, wt%: 58% Size: D10:>3.5µm D50:7µm D90:<30µm
Datasheet
Description
Various capacity type and rate type batteries are used alone or in combination. Mainly cylindrical, square capacity type, and rate type battery systems. Storage: Store at room temperature Product overview: Ni+Mn+Co, wt%: 58% Size: D10:>3.5µm D50:7µm D90:<30µm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polycrystalline Uncoated Nickel Cobalt Lithium Manganese Oxide - BMLC-KJ009 - Matexcel
Shirley, NY, United States
Polycrystalline Uncoated Nickel Cobalt Lithium Manganese Oxide
BMLC-KJ009
Polycrystalline Uncoated Nickel Cobalt Lithium Manganese Oxide BMLC-KJ009
Various capacity type and rate type batteries are used alone or in combination. Mainly cylindrical, square capacity type, and rate type battery systems. Storage: Store at room temperature Product overview: Ni+Mn+Co, wt%: 58% Size: D10:>3.5µm D50:7µm D90:<30µm

Various capacity type and rate type batteries are used alone or in combination. Mainly cylindrical, square capacity type, and rate type battery systems.

Storage: Store at room temperature

Product overview: Ni+Mn+Co, wt%: 58%

Size:

D10:>3.5µm
D50:7µm
D90:<30µm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Electrodes and Electrode Materials
Product Number BMLC-KJ009
Product Name Polycrystalline Uncoated Nickel Cobalt Lithium Manganese Oxide
Type Cathodic Emitters / Filaments
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Polycrystalline Alumina Coated Lithium-rich Manganese-based Cathode Material, (Li1.2Ni0.13Co0.13Mn0.54O2) - BMLC-KJ001 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.97E-4 to 0.0012 inch (0.0050 to 0.0300 mm)
View Details