TE Connectivity Automotive Terminals 1-1452568-5

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Interface Plating : Silver (Ag) Mating Tab Thickness : .6 MM  [.02 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Tab Dimensions PCB Hole Diameter : 1 MM  [.04 INCH ] Tab Length : 15 MM  [.59 INCH ] Packaging Features Packaging Method : Reel Packaging Quantity : 30000 Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Interface Plating : Silver (Ag) Mating Tab Thickness : .6 MM  [.02 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Tab Dimensions PCB Hole Diameter : 1 MM  [.04 INCH ] Tab Length : 15 MM  [.59 INCH ] Packaging Features Packaging Method : Reel Packaging Quantity : 30000 Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1-1452568-5 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1-1452568-5
Automotive Terminals 1-1452568-5
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Interface Plating : Silver (Ag) Mating Tab Thickness : .6 MM  [.02 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Tab Dimensions PCB Hole Diameter : 1 MM  [.04 INCH ] Tab Length : 15 MM  [.59 INCH ] Packaging Features Packaging Method : Reel Packaging Quantity : 30000 Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 2.8mm
  • Interface Plating : Silver (Ag)
  • Mating Tab Thickness : .6 MM  [.02 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Terminal Type : Tab

Dimensions


  • PCB Hole Diameter : 1 MM  [.04 INCH ]
  • Tab Length : 15 MM  [.59 INCH ]

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 30000

Product Type Features


  • Primary Locking Feature : Integrated in Housing
  • Sealable : No

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1-1452568-5
Product Name Automotive Terminals
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1438299-0 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Automotive Terminals - 1123343-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0010-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0390 inch (0.9906 mm)
View Details
Automotive Terminals - 1062-12-0144-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details