Matexcel Polycrystalline Aluminum Coated Nickel-cobalt-manganese Ternary Cathode Material BMLC-KJ003

Description
The polycrystalline aluminum-coated nickel-cobalt-mangan ese ternary cathode material has excellent cycle performance, good specific capacity and rate performance, and is mainly used in EV/PHEV logistics vehicles and other batteries that require high cycle life. Storage: Store at room temperature Product overview: Li, wt%: 7.2±0.6 Ni+Co+Mn, wt%: 59.0±1.0 First discharge specific capacity: ≥174mAh/g Size: D10:>5µm D50:~11µm D90:<28µm
Datasheet
Description
The polycrystalline aluminum-coated nickel-cobalt-mangan ese ternary cathode material has excellent cycle performance, good specific capacity and rate performance, and is mainly used in EV/PHEV logistics vehicles and other batteries that require high cycle life. Storage: Store at room temperature Product overview: Li, wt%: 7.2±0.6 Ni+Co+Mn, wt%: 59.0±1.0 First discharge specific capacity: ≥174mAh/g Size: D10:>5µm D50:~11µm D90:<28µm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polycrystalline Aluminum Coated Nickel-cobalt-manganese Ternary Cathode Material - BMLC-KJ003 - Matexcel
Shirley, NY, United States
Polycrystalline Aluminum Coated Nickel-cobalt-manganese Ternary Cathode Material
BMLC-KJ003
Polycrystalline Aluminum Coated Nickel-cobalt-manganese Ternary Cathode Material BMLC-KJ003
The polycrystalline aluminum-coated nickel-cobalt-mangan ese ternary cathode material has excellent cycle performance, good specific capacity and rate performance, and is mainly used in EV/PHEV logistics vehicles and other batteries that require high cycle life. Storage: Store at room temperature Product overview: Li, wt%: 7.2±0.6 Ni+Co+Mn, wt%: 59.0±1.0 First discharge specific capacity: ≥174mAh/g Size: D10:>5µm D50:~11µm D90:<28µm

The polycrystalline aluminum-coated nickel-cobalt-manganese ternary cathode material has excellent cycle performance, good specific capacity and rate performance, and is mainly used in EV/PHEV logistics vehicles and other batteries that require high cycle life.

Storage: Store at room temperature

Product overview:

Li, wt%: 7.2±0.6
Ni+Co+Mn, wt%: 59.0±1.0
First discharge specific capacity: ≥174mAh/g

Size:

D10:>5µm
D50:~11µm
D90:<28µm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Electrodes and Electrode Materials
Product Number BMLC-KJ003
Product Name Polycrystalline Aluminum Coated Nickel-cobalt-manganese Ternary Cathode Material
Type Cathodic Emitters / Filaments
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-010-2031 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Bellows Electrical Contact - SK-18637 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details