The MADC-011010 is an integrated LSB/USB receiver that has a noise figure of 3.8 dB and a typical conversion gain of 13 dB. The device integrates a four stage LNA followed by an image rejection mixer, and includes an integrated LO quadrupler and buffer amplifier within a 4 mm QFN package. The I/Q and complementary I*/Q* mixer outputs are provided, and two external 180° hybrids and one external 90° hybrid are required to complete the image rejection function.
The MADC-011010 is ideally suited for 38 GHz band point to point radios.
| Richardson RFPD | |
|---|---|
| Product Category | RF Frequency Converters |
| Product Number | MADC-011010 |
| Product Name | Downconverter |
| Converter Type | Downconverter |
| Form Factor | QFN |
| Input Frequency | 37000 to 40000 MHz |
| Output Frequency | 0.0 to 3500 MHz |