MACOM Downconverter MADC-011010-TR0500

Description
The MADC-011010 is an integrated LSB/USB receiver that has a noise figure of 3.8 dB and a typical conversion gain of 13 dB. The device integrates a four stage LNA followed by an image rejection mixer, and includes an integrated LO quadrupler and buffer amplifier within a 4 mm QFN package. The I/Q and complementary I*/Q* mixer outputs are provided, and two external 180° hybrids and one external 90° hybrid are required to complete the image rejection function. The MADC-011010 is ideally suited for 38 GHz band point to point radios.
Request a Quote Datasheet
Description
The MADC-011010 is an integrated LSB/USB receiver that has a noise figure of 3.8 dB and a typical conversion gain of 13 dB. The device integrates a four stage LNA followed by an image rejection mixer, and includes an integrated LO quadrupler and buffer amplifier within a 4 mm QFN package. The I/Q and complementary I*/Q* mixer outputs are provided, and two external 180° hybrids and one external 90° hybrid are required to complete the image rejection function. The MADC-011010 is ideally suited for 38 GHz band point to point radios.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downconverter - MADC-011010-TR0500 - Richardson RFPD
Downers Grove, IL, United States
Downconverter
MADC-011010-TR0500
Downconverter MADC-011010-TR0500
The MADC-011010 is an integrated LSB/USB receiver that has a noise figure of 3.8 dB and a typical conversion gain of 13 dB. The device integrates a four stage LNA followed by an image rejection mixer, and includes an integrated LO quadrupler and buffer amplifier within a 4 mm QFN package. The I/Q and complementary I*/Q* mixer outputs are provided, and two external 180° hybrids and one external 90° hybrid are required to complete the image rejection function. The MADC-011010 is ideally suited for 38 GHz band point to point radios.

The MADC-011010 is an integrated LSB/USB receiver that has a noise figure of 3.8 dB and a typical conversion gain of 13 dB. The device integrates a four stage LNA followed by an image rejection mixer, and includes an integrated LO quadrupler and buffer amplifier within a 4 mm QFN package. The I/Q and complementary I*/Q* mixer outputs are provided, and two external 180° hybrids and one external 90° hybrid are required to complete the image rejection function.

The MADC-011010 is ideally suited for 38 GHz band point to point radios.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Frequency Converters
Product Number MADC-011010-TR0500
Product Name Downconverter
Converter Type Downconverter
Form Factor QFN
Input Frequency 37000 to 40000 MHz
Output Frequency 0.0 to 3500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

K-Band Downconverter - QPC4610 - Qorvo
Specs
Applications Military / Defense; Salellite Communications
Features RoHS
Input Frequency 17000 to 27000 MHz
View Details
Frequency Converters, Discriminators, T/R Modules - Quad IF Up and Down Converter - Crane Aerospace & Electronics
Specs
Input Frequency 1000 to 8000 MHz
View Details
Up/Down Converter - XU1019-QH-0G00 - Richardson RFPD
Specs
Converter Type Upconverter / Downconverter
Form Factor QFN
Input Frequency 37000 to 40000 MHz
View Details
ConvertaWave™ RF DownConverter - RF22-52DCV1 - NuWaves Ltd.
Specs
Converter Type Downconverter
Form Factor Desktop / Pedestal; Module
Connectors SMA
View Details