MACOM Detector/Controller MACP-010571-TR1000

Description
The MACP-010571 belongs to a series of small, easy-to-use, broadband, directional detectors. With integrated low loss directional couplers and built-in temperature compensation circuits, these detectors provide an easy way to monitor the power of a signal travelling in a specific direction along a transmission line. Detectors are housed in a miniature, surface mount, lead less plastic package. They require a small amount of bias for proper performance. The total bias current is less than 0.5 mA. Typical applications include power monitoring and leveling in Point-to-Point radios, IMS, Radar, VSAT, EW, and Aerospace & Defense systems. The surface mount package is small yet can be handled and placed with standard pick and place assembly equipment. Detectors are fabricated on a well established GaAs process featuring full passivation for performance and reliability.
Request a Quote Datasheet
Description
The MACP-010571 belongs to a series of small, easy-to-use, broadband, directional detectors. With integrated low loss directional couplers and built-in temperature compensation circuits, these detectors provide an easy way to monitor the power of a signal travelling in a specific direction along a transmission line. Detectors are housed in a miniature, surface mount, lead less plastic package. They require a small amount of bias for proper performance. The total bias current is less than 0.5 mA. Typical applications include power monitoring and leveling in Point-to-Point radios, IMS, Radar, VSAT, EW, and Aerospace & Defense systems. The surface mount package is small yet can be handled and placed with standard pick and place assembly equipment. Detectors are fabricated on a well established GaAs process featuring full passivation for performance and reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Detector/Controller - MACP-010571-TR1000 - Richardson RFPD
Downers Grove, IL, United States
Detector/Controller
MACP-010571-TR1000
Detector/Controller MACP-010571-TR1000
The MACP-010571 belongs to a series of small, easy-to-use, broadband, directional detectors. With integrated low loss directional couplers and built-in temperature compensation circuits, these detectors provide an easy way to monitor the power of a signal travelling in a specific direction along a transmission line. Detectors are housed in a miniature, surface mount, lead less plastic package. They require a small amount of bias for proper performance. The total bias current is less than 0.5 mA. Typical applications include power monitoring and leveling in Point-to-Point radios, IMS, Radar, VSAT, EW, and Aerospace & Defense systems. The surface mount package is small yet can be handled and placed with standard pick and place assembly equipment. Detectors are fabricated on a well established GaAs process featuring full passivation for performance and reliability.

The MACP-010571 belongs to a series of small, easy-to-use, broadband, directional detectors. With integrated low loss directional couplers and built-in temperature compensation circuits, these detectors provide an easy way to monitor the power of a signal travelling in a specific direction along a transmission line. Detectors are housed in a miniature, surface mount, lead less plastic package. They require a small amount of bias for proper performance. The total bias current is less than 0.5 mA.

Typical applications include power monitoring and leveling in Point-to-Point radios, IMS, Radar, VSAT, EW, and Aerospace & Defense systems.

The surface mount package is small yet can be handled and placed with standard pick and place assembly equipment. Detectors are fabricated on a well established GaAs process featuring full passivation for performance and reliability.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Power Detectors
Product Number MACP-010571-TR1000
Product Name Detector/Controller
Frequency Range 2000 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 201040010K - 201040010K - KRYTAR, Inc.
Specs
Frequency Range 1000 to 40000 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.92 mm
View Details
USB/Ethernet Peak&Avg Power Sensor 500 MHz - 40GHz, -20 to +20 dBm - PWR-40PW-RC - Mini-Circuits
Specs
Frequency Range 500 MHz
Bandwidth 10000 to 30000 kHz
Input Voltage 5 volts
View Details
Detectors - NWD-10 - kTB Solutions
kTB Solutions
Specs
Frequency Range 75000 to 110000 MHz
Connector Type WR-10
View Details
Detector/Controller - 2086-6010-00 - Richardson RFPD
Specs
Frequency Range 1000 to 18000 MHz
dBm Measurement Range 23 dBm
View Details