The M315HT is a two-piece portable blackbody calibration source with a digital indicating controller that can be set at any temperature between ambient +5 °C to 450 °C or 842 °F. Once set, the source temperature is controlled to within ±0.3 °C by an internal RTD sensor. The unit has an emissivity 1.00 at 8-14 µm.
The M315HT calibration source and the digital indicating controller are contained in separate housings to allow greater flexibility in positioning the instrument within an installation, e.g. long path calibration.
Key Features
High emissivity
Excellent general purpose calibration
Large aperture (3” diameter)
High accuracy, high resolution
Compact, lightweight
Manufactured and tested to meet rigid quality control standards
Furnished with certificate of calibration traceable to NIST
RS232 serial communication (included)
The M315HT is a two-piece portable blackbody calibration source with a digital indicating controller that can be set at any temperature between ambient +5 °C to 450 °C or 842 °F. Once set, the source temperature is controlled to within ±0.3 °C by an internal RTD sensor. The unit has an emissivity 1.00 at 8-14 µm.
The M315HT calibration source and the digital indicating controller are contained in separate housings to allow greater flexibility in positioning the instrument within an installation, e.g. long path calibration.
Key Features
- High emissivity
- Excellent general purpose calibration
- Large aperture (3” diameter)
- High accuracy, high resolution
- Compact, lightweight
- Manufactured and tested to meet rigid quality control standards
- Furnished with certificate of calibration traceable to NIST
- RS232 serial communication (included)