The two-piece portable M316 Blackbody Calibration Source is an ideal unit for field calibration or verification of infrared temperature sensors.
The calibration source of the M316 is contained within a compact, hand-held housing weighing only 0.9kg (2.0 lbs.). It is connected by a flexible cable to the 0.70kg (1.5 lbs.) indicating controller, which can be carried via handle or shoulder strap. Because of the small size of the calibration source, the operator can easily position it to read the sensor, even in hard to reach locations. Consequently there is no need to remove the sensor from its position.
The M316 calibration source covers a temperature range from ambient +10 to 300 °C (572 °F), with an accuracy of ±0.5% of reading ±1°C. A precision RTD temperature sensor is embedded in the blackbody emitter providing high accuracy and repeatability. The temperature controller uses the industry standard PID algorithms to control the emitter temperature to within +/-0.5 °C. The blackbody emitter mechanism uses a resistive heating device that provides long life, short stabilization times and stable temperature control.
Key Features
Provides maximum portability and flexibility
Excellent general purpose calibration
High effective emissivity 1.0 at 8-14 µm
Highly uniform
Large aperture 57 mm (2.25”) diameter
High accuracy, high resolution
Excellent stability 0.5 °C per 8 hour period
Fast slew rate (heat uptime)
Manufactured and tested to meet rigid quality control standards
The two-piece portable M316 Blackbody Calibration Source is an ideal unit for field calibration or verification of infrared temperature sensors.
The calibration source of the M316 is contained within a compact, hand-held housing weighing only 0.9kg (2.0 lbs.). It is connected by a flexible cable to the 0.70kg (1.5 lbs.) indicating controller, which can be carried via handle or shoulder strap. Because of the small size of the calibration source, the operator can easily position it to read the sensor, even in hard to reach locations. Consequently there is no need to remove the sensor from its position.
The M316 calibration source covers a temperature range from ambient +10 to 300 °C (572 °F), with an accuracy of ±0.5% of reading ±1°C. A precision RTD temperature sensor is embedded in the blackbody emitter providing high accuracy and repeatability. The temperature controller uses the industry standard PID algorithms to control the emitter temperature to within +/-0.5 °C. The blackbody emitter mechanism uses a resistive heating device that provides long life, short stabilization times and stable temperature control.
Key Features
- Provides maximum portability and flexibility
- Excellent general purpose calibration
- High effective emissivity 1.0 at 8-14 µm
- Highly uniform
- Large aperture 57 mm (2.25”) diameter
- High accuracy, high resolution
- Excellent stability 0.5 °C per 8 hour period
- Fast slew rate (heat uptime)
- Manufactured and tested to meet rigid quality control standards