The M335 Blackbody Calibration Source is a general purpose high temperature source which provides a very quick heat-up time of only 30 minutes to reach 1200 °C. A self-tuning digital PID Controller with adjustable set point holds the temperature to within 1 °C. An internal fan keeps the cabinet surface at safe, comfortable temperature.
The M335 design achieves significant weight and size reduction over the M330 series with only minor sacrifices in specification and performance, making it an ideal unit where space is limited. The cavity combined with radiance calibration yields an emissivity of 1.0 over the temperature range of 300 to 1500 °C with an aperture of 16.5 mm (.65”). An integrally mounted PID controller completes this versatile calibrator.
Key Features
Compact, convenient bench unit
Fast slew rate (heat up time)
Manufactured and tested to meet rigid quality control standards
Furnished with certificate of calibration traceable to NIST (yes)
RS232 (standard) or RS485 serial communication output (optional)
The M335 Blackbody Calibration Source is a general purpose high temperature source which provides a very quick heat-up time of only 30 minutes to reach 1200 °C. A self-tuning digital PID Controller with adjustable set point holds the temperature to within 1 °C. An internal fan keeps the cabinet surface at safe, comfortable temperature.
The M335 design achieves significant weight and size reduction over the M330 series with only minor sacrifices in specification and performance, making it an ideal unit where space is limited. The cavity combined with radiance calibration yields an emissivity of 1.0 over the temperature range of 300 to 1500 °C with an aperture of 16.5 mm (.65”). An integrally mounted PID controller completes this versatile calibrator.
Key Features
- Compact, convenient bench unit
- Fast slew rate (heat up time)
- Manufactured and tested to meet rigid quality control standards
- Furnished with certificate of calibration traceable to NIST (yes)
- RS232 (standard) or RS485 serial communication output (optional)