C&K Components Limit Switches SDS002R

Description
Switch SPST-NC Surface Mount, Right Angle
Request a Quote Datasheet
Description
Switch SPST-NC Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switches - CKN10231DKR-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
CKN10231DKR-ND
Limit Switches CKN10231DKR-ND
Switch SPST-NC Surface Mount, Right Angle

Switch SPST-NC Surface Mount, Right Angle

Buy Now Datasheet
Limit Switches - CKN10231TR-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
CKN10231TR-ND
Limit Switches CKN10231TR-ND
Switch SPST-NC Surface Mount, Right Angle

Switch SPST-NC Surface Mount, Right Angle

Buy Now Datasheet
Limit Switches - CKN10231CT-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
CKN10231CT-ND
Limit Switches CKN10231CT-ND
Switch SPST-NC Surface Mount, Right Angle

Switch SPST-NC Surface Mount, Right Angle

Buy Now Datasheet
Laguna Hills, CA, United States
Snap Action, Limit Switches - SDS002R
933237-SDS002R
Snap Action, Limit Switches - SDS002R 933237-SDS002R
Manufacturer: C&K Components Win Source Part Number: 933237-SDS002R Series: SDS Operating Temperature Range: -40°C ~ 85°C Features: Switch SPST-NC Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.7000 Other Part Number: *SDS002R, 2266-SDS002R, CKN10231DKR, SDS002R-ND, CKN10231TR, CKN10231CT

Manufacturer: C&K Components
Win Source Part Number: 933237-SDS002R
Series: SDS
Operating Temperature Range: -40°C ~ 85°C
Features: Switch SPST-NC Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.7000
Other Part Number: *SDS002R, 2266-SDS002R, CKN10231DKR, SDS002R-ND, CKN10231TR, CKN10231CT

Buy Now Datasheet
Switches - Limit Switches - SDS002R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Limit Switches
SDS002R
Switches - Limit Switches SDS002R
SWITCH DETECT SPST-NC 100MA 12V

SWITCH DETECT SPST-NC 100MA 12V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rotary Limit Switches Rotary Limit Switches Linear Limit Switches
Product Number CKN10231DKR-ND 933237-SDS002R SDS002R
Product Name Limit Switches Snap Action, Limit Switches - SDS002R Switches - Limit Switches
Contact Type Momentary Contact
Normal State Normally Closed
Switch Configuration Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST); SPST-NC
Connections SMD (SMT) Tab
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 450 - 750 Degrees - S9200A-G163-02 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 450 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Pull-wire switches - TQ 900 - TQ 900-04 -  - Schmersal Inc.
Specs
Normal State Normally Closed
Connections Screw Terminal; Screw terminals M20 x 1.5
Operating Temp -25 to 70 C (-13 to 158 F)
View Details
Limit switch plastic encapsulated - limit switch plastic encapsulated - BARTEC
Specs
Operating Temp -28.89 to 18.33 C (-20 to 65 F)
Maximum Current Rating 6 amps
Maximum AC Voltage Rating 250 volts
View Details
Limit switch attachment - DAPZ-SB-M-250AC-DR-AR - Festo Corporation
Specs
Connections Screw Terminal
Operating Temp -20 to 70 C (-4 to 158 F)
Maximum Current Rating 1.00E-3 to 5 amps
View Details