The S9200A-G163 series is an adjustable electromechanical limit stop with a cast aluminum base and stainless steel shaft, designed for servo-type mounting and featuring four SPDT miniature switches. It has a maximum torque capacity of 150 ozf-in and switch ratings of 5 amps at 250V AC, with 5 amps resistive and 3 amps inductive at sea level. The device includes adjustable mechanical stops and spring-loaded actuator adjustments. The S9200A-G163-02 variant permits rotation between 450° and 750°, with a shaft length of 1 inch and mounting via four #2-56 Fillister Head screws. The unit is furnished with ball bearings throughout and incorporates a pilot diameter for alignment.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | S9200A-G163-02 |
| Product Name | Electromechanical Limit Switch, Rotate From 450 - 750 Degrees |
| Switch Type | Electromechanical |