Littelfuse, Inc. 18 V and 36 V Max ISO Mini 6.3 mm Form A, Form 2A, and Form C Relays RC-400112-RN

Description
Our ISO Mini Relays are compact, modular, general-purpose relays that allow you to tailor your vehicle's hard-wired box for the capability you need, including lighting, starting, horn, heating and cooling, or fan control.Adhering to the ISO Mini form factor, these relays plug into existing, standard ISO Mini boxes along with fuses or other components (sold separately).This configuration (RC-400112-RN) is a Form C ISO Mini relay with single-pole, double-throw (SPDT) circuitry. It features a 12 V dc insulated coil with resistor suppression and a 40 A continuous current rating. This model also comes with a bracket for panel mounting. Form C Mini relay with SPDT circuitry Rated for 12 V dc (18 V max) N.O. 40 A / N.C. 30 A continuous current rating Insulated coil with resistor suppression IP40 rating means the relay is protected against solid objects greater than 1.0 mm Bracket included for panel mounting
Datasheet
Description
Our ISO Mini Relays are compact, modular, general-purpose relays that allow you to tailor your vehicle's hard-wired box for the capability you need, including lighting, starting, horn, heating and cooling, or fan control.Adhering to the ISO Mini form factor, these relays plug into existing, standard ISO Mini boxes along with fuses or other components (sold separately).This configuration (RC-400112-RN) is a Form C ISO Mini relay with single-pole, double-throw (SPDT) circuitry. It features a 12 V dc insulated coil with resistor suppression and a 40 A continuous current rating. This model also comes with a bracket for panel mounting. Form C Mini relay with SPDT circuitry Rated for 12 V dc (18 V max) N.O. 40 A / N.C. 30 A continuous current rating Insulated coil with resistor suppression IP40 rating means the relay is protected against solid objects greater than 1.0 mm Bracket included for panel mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18 V and 36 V Max ISO Mini 6.3 mm Form A, Form 2A, and Form C Relays - RC-400112-RN - Littelfuse, Inc.
Rosemont, IL, United States
18 V and 36 V Max ISO Mini 6.3 mm Form A, Form 2A, and Form C Relays
RC-400112-RN
18 V and 36 V Max ISO Mini 6.3 mm Form A, Form 2A, and Form C Relays RC-400112-RN
Our ISO Mini Relays are compact, modular, general-purpose relays that allow you to tailor your vehicle's hard-wired box for the capability you need, including lighting, starting, horn, heating and cooling, or fan control.Adhering to the ISO Mini form factor, these relays plug into existing, standard ISO Mini boxes along with fuses or other components (sold separately).This configuration (RC-400112-RN) is a Form C ISO Mini relay with single-pole, double-throw (SPDT) circuitry. It features a 12 V dc insulated coil with resistor suppression and a 40 A continuous current rating. This model also comes with a bracket for panel mounting. Form C Mini relay with SPDT circuitry Rated for 12 V dc (18 V max) N.O. 40 A / N.C. 30 A continuous current rating Insulated coil with resistor suppression IP40 rating means the relay is protected against solid objects greater than 1.0 mm Bracket included for panel mounting

Our ISO Mini Relays are compact, modular, general-purpose relays that allow you to tailor your vehicle's hard-wired box for the capability you need, including lighting, starting, horn, heating and cooling, or fan control.Adhering to the ISO Mini form factor, these relays plug into existing, standard ISO Mini boxes along with fuses or other components (sold separately).This configuration (RC-400112-RN) is a Form C ISO Mini relay with single-pole, double-throw (SPDT) circuitry. It features a 12 V dc insulated coil with resistor suppression and a 40 A continuous current rating. This model also comes with a bracket for panel mounting. Form C Mini relay with SPDT circuitry Rated for 12 V dc (18 V max) N.O. 40 A / N.C. 30 A continuous current rating Insulated coil with resistor suppression IP40 rating means the relay is protected against solid objects greater than 1.0 mm Bracket included for panel mounting

Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
RC-400112-RN
General Purpose Relays RC-400112-RN
General Purpose Relays RELAY FORM_C 12V RESISTOR BRKT

General Purpose Relays RELAY FORM_C 12V RESISTOR BRKT

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. VAST STOCK CO., LIMITED
Product Category Reed Relays Electromechanical Relays
Product Number RC-400112-RN RC-400112-RN
Product Name 18 V and 36 V Max ISO Mini 6.3 mm Form A, Form 2A, and Form C Relays General Purpose Relays
Mounting Snap-in
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 2409190 - RS Components, Ltd.
Specs
Approvals RoHS
NO 1
Maximum Switching Current 16.00 amps
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Automotive Relays - FTR-P3 (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details