Littelfuse, Inc. 16 V and 30 V Max Form A and Form C ISO Micro Relays MC-250012-RN

Description
This ISO Micro Relays Series 30 V Max 25 A Form C SPDT ISO Micro Relay with Resistor (MC-250012-RN) features single-pole, double-throw (SPDT) circuitry. Its 15.6 V dc isolated coil has a coil impedance of 96 ohms. N.O. 25 A / N.C. 20 A continuous current rating SPDT circuitry 15.6 V dc isolated coil Coil impedance of 96 ohms Resistor suppression 6.3 mm blade input terminals and 6.3mm (N.O.) and 4.8mm (N.C.) blade output terminals
Datasheet
Description
This ISO Micro Relays Series 30 V Max 25 A Form C SPDT ISO Micro Relay with Resistor (MC-250012-RN) features single-pole, double-throw (SPDT) circuitry. Its 15.6 V dc isolated coil has a coil impedance of 96 ohms. N.O. 25 A / N.C. 20 A continuous current rating SPDT circuitry 15.6 V dc isolated coil Coil impedance of 96 ohms Resistor suppression 6.3 mm blade input terminals and 6.3mm (N.O.) and 4.8mm (N.C.) blade output terminals
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16 V and 30 V Max Form A and Form C ISO Micro Relays - MC-250012-RN - Littelfuse, Inc.
Rosemont, IL, United States
16 V and 30 V Max Form A and Form C ISO Micro Relays
MC-250012-RN
16 V and 30 V Max Form A and Form C ISO Micro Relays MC-250012-RN
This ISO Micro Relays Series 30 V Max 25 A Form C SPDT ISO Micro Relay with Resistor (MC-250012-RN) features single-pole, double-throw (SPDT) circuitry. Its 15.6 V dc isolated coil has a coil impedance of 96 ohms. N.O. 25 A / N.C. 20 A continuous current rating SPDT circuitry 15.6 V dc isolated coil Coil impedance of 96 ohms Resistor suppression 6.3 mm blade input terminals and 6.3mm (N.O.) and 4.8mm (N.C.) blade output terminals

This ISO Micro Relays Series 30 V Max 25 A Form C SPDT ISO Micro Relay with Resistor (MC-250012-RN) features single-pole, double-throw (SPDT) circuitry. Its 15.6 V dc isolated coil has a coil impedance of 96 ohms. N.O. 25 A / N.C. 20 A continuous current rating SPDT circuitry 15.6 V dc isolated coil Coil impedance of 96 ohms Resistor suppression 6.3 mm blade input terminals and 6.3mm (N.O.) and 4.8mm (N.C.) blade output terminals

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Relays
Product Number MC-250012-RN
Product Name 16 V and 30 V Max Form A and Form C ISO Micro Relays
Mounting None
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EDR Series - EDR2H1B12 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 19.9 x 7.62 x 5.5 mm
Poles Single Pole (SP)
Throw Single Throw
View Details