Littelfuse, Inc. Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs IXXX110N65B4H1

Description
Developed using our proprietary XPT™ thin-wafer technology and state-of-the-art Trench IGBT process, these devices feature reduced thermal resistance, low energy losses, fast switching, low tail current, and high current densities. In addition, they display exceptional ruggedness under short-circuit conditions – a 10µs Short Circuit Safe Operating Area (SCSOA).These IGBTs have square Reverse Bias Safe Operating Areas (RBSOA) and with 650V breakdown voltage, making them ideal for snubber-less hard-switching applications. Other qualities include a positive collector-to-emitter voltage temperature coefficient which enables designers to use multiple devices in parallel to meet high current requirements and low gate charges which help reduce gate drive requirements and switching losses. Features: Low Vcesat, low Eon/Eoff Optimized for medium and high switching frequencies 10kHz up to 60kHz High surge current capability and short circuit capability Square Reverse Bias Safe Operating Areas (RBSOA) Positive thermal coefficient of Vcesat Applications: Battery Chargers Lamp Ballast Motor Drives Power Inverters Welding Machines Advantages: Hard-switching capabilities High power densities Sonic Diodes with temperature stability of diode forward voltage VF Low gate drive requirements
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs - IXXX110N65B4H1 - Littelfuse, Inc.
Chicago, IL, United States
Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs
IXXX110N65B4H1
Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs IXXX110N65B4H1
Developed using our proprietary XPT™ thin-wafer technology and state-of-the-art Trench IGBT process, these devices feature reduced thermal resistance, low energy losses, fast switching, low tail current, and high current densities. In addition, they display exceptional ruggedness under short-circuit conditions – a 10µs Short Circuit Safe Operating Area (SCSOA).These IGBTs have square Reverse Bias Safe Operating Areas (RBSOA) and with 650V breakdown voltage, making them ideal for snubber-less hard-switching applications. Other qualities include a positive collector-to-emitter voltage temperature coefficient which enables designers to use multiple devices in parallel to meet high current requirements and low gate charges which help reduce gate drive requirements and switching losses. Features: Low Vcesat, low Eon/Eoff Optimized for medium and high switching frequencies 10kHz up to 60kHz High surge current capability and short circuit capability Square Reverse Bias Safe Operating Areas (RBSOA) Positive thermal coefficient of Vcesat Applications: Battery Chargers Lamp Ballast Motor Drives Power Inverters Welding Machines Advantages: Hard-switching capabilities High power densities Sonic Diodes with temperature stability of diode forward voltage VF Low gate drive requirements

Developed using our proprietary XPT™ thin-wafer technology and state-of-the-art Trench IGBT process, these devices feature reduced thermal resistance, low energy losses, fast switching, low tail current, and high current densities. In addition, they display exceptional ruggedness under short-circuit conditions – a 10µs Short Circuit Safe Operating Area (SCSOA).These IGBTs have square Reverse Bias Safe Operating Areas (RBSOA) and with 650V breakdown voltage, making them ideal for snubber-less hard-switching applications. Other qualities include a positive collector-to-emitter voltage temperature coefficient which enables designers to use multiple devices in parallel to meet high current requirements and low gate charges which help reduce gate drive requirements and switching losses. Features: Low Vcesat, low Eon/Eoff Optimized for medium and high switching frequencies 10kHz up to 60kHz High surge current capability and short circuit capability Square Reverse Bias Safe Operating Areas (RBSOA) Positive thermal coefficient of Vcesat Applications: Battery Chargers Lamp Ballast Motor Drives Power Inverters Welding Machines Advantages: Hard-switching capabilities High power densities Sonic Diodes with temperature stability of diode forward voltage VF Low gate drive requirements

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number IXXX110N65B4H1
Product Name Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs
VCES 650 volts
Unlock Full Specs
to access all available technical data

Similar Products

60V Trench Gate Power MOSFETs with HiPerFET™ Options - IXFH220N06T3 - Littelfuse, Inc.
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 220000 milliamps
View Details
500V - 1000V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) - IXFB38N100Q2 - Littelfuse, Inc.
Specs
Polarity N-Channel
V(BR)DSS 1000 volts
IDSS 38000 milliamps
View Details
600V - 1200V NPT (Non-Punch Through) IGBTs - IXDH30N120D1 - Littelfuse, Inc.
Specs
VCES 1200 volts
VCE(on) 2.9 volts
IC(max) 60 amps
View Details
N-Channel Depletion-Mode MOSFETs Series - CPC3982 - Littelfuse, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion
Package Type SOT-23
View Details