Developed using a charge compensation principle and proprietary process technology, these Ultra Junction MOSFETs provide the best-in-class Figure of Merit (on-resistance times gate charge), which translates into lowest conduction and switching losses. They exhibit the lowest on-state resistances in the industry. With low reverse recovery charge and time, the body diodes are capable of removing all the leftover energies during high-speed switching to avoid device failure and achieve high efficiency. Moreover, these new devices are avalanche capable and exhibit a superior dv/dt performance as well. They are robust against device failure caused by voltage spikes and accidental turn-on of parasitic bipolar transistors inherent in the MOSFET structure. As such these rugged devices require fewer snubbers and can be used in both hard and soft switching power converters. Features: Lowest on-resistance RDS(ON)and gate charge Qg Fast soft recovery body diode dv/dt ruggedness Superior avalanche capability International standard packages Applications: Battery chargers for light electric vehicles Synchronous rectification in switchingpower supplies Motor control DC-DC converters Uninterruptible power supplies Electric forklifts Class-D audio amplifiers Telecom systems
MOSFET MOD, N-CH, 300V, 210A, 695W; Channel Type:N Channel; Continuous Drain Current Id:210A; Drain Source Voltage Vds:300V; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V; Power Dissipation:695W RoHS Compliant: Yes
Littelfuse, Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
Product Number | IXFN210N30X3 | 03AH0731 |
Product Name | 150V - 650V N-Channel Ultra Junction Power MOSFETs with HiPerFET™ Options | Mosfet Mod, N-Ch, 300V, 210A, 695W; Channel Type Littelfuse |
Polarity | N-Channel | |
V(BR)DSS | 300 volts | |
IDSS | 210000 milliamps | 210000 milliamps |