- Trained on our vast library of engineering resources.

Littelfuse, Inc. 40V - 175V Trench Gate Power MOSFETs with HiPerFET™ Options IXFA76N15T2

Description
These devices are offered with drain-to-source voltage ratings from 40V to 170V and provide high current capabilities of up to 600 Amperes (Tc=@25oC). The combined high current ratings of these devices and available compact package options provide designers the ability to control more power within a smaller footprint. Furthermore, these devices promote device consolidation through the reduction or elimination of multiple paralleled lower current rated MOSFET devices in high power switching applications. The resultant effect is a reduction in part count, as well as the number of required drive components, thus improving upon over-all system simplicity, reliability, and cost. Features: High current capability (up to 600A) Low RDS(ON) and gate charge (Qg) Incorporates Littelfuse HiPerFETTM technology for fast power switchingperformance Avalanches capabilities Advantages: Eliminates multiple paralleled lower current rated MOSFET devices Provides the ability to control more power within a smaller footprint Improves overall system reliability and cost Applications: Switch-Mode and Resonant-Mode Power Supplies DC-DC Converters Battery Chargers Synchronous rectification Uninterrupted Power Supplies AC motor drives DC Choppers High Speed Power Switching Applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40V - 175V Trench Gate Power MOSFETs with HiPerFET™ Options - IXFA76N15T2 - Littelfuse, Inc.
Chicago, IL, United States
40V - 175V Trench Gate Power MOSFETs with HiPerFET™ Options
IXFA76N15T2
40V - 175V Trench Gate Power MOSFETs with HiPerFET™ Options IXFA76N15T2
These devices are offered with drain-to-source voltage ratings from 40V to 170V and provide high current capabilities of up to 600 Amperes (Tc=@25oC). The combined high current ratings of these devices and available compact package options provide designers the ability to control more power within a smaller footprint. Furthermore, these devices promote device consolidation through the reduction or elimination of multiple paralleled lower current rated MOSFET devices in high power switching applications. The resultant effect is a reduction in part count, as well as the number of required drive components, thus improving upon over-all system simplicity, reliability, and cost. Features: High current capability (up to 600A) Low RDS(ON) and gate charge (Qg) Incorporates Littelfuse HiPerFETTM technology for fast power switchingperformance Avalanches capabilities Advantages: Eliminates multiple paralleled lower current rated MOSFET devices Provides the ability to control more power within a smaller footprint Improves overall system reliability and cost Applications: Switch-Mode and Resonant-Mode Power Supplies DC-DC Converters Battery Chargers Synchronous rectification Uninterrupted Power Supplies AC motor drives DC Choppers High Speed Power Switching Applications

These devices are offered with drain-to-source voltage ratings from 40V to 170V and provide high current capabilities of up to 600 Amperes (Tc=@25oC). The combined high current ratings of these devices and available compact package options provide designers the ability to control more power within a smaller footprint. Furthermore, these devices promote device consolidation through the reduction or elimination of multiple paralleled lower current rated MOSFET devices in high power switching applications. The resultant effect is a reduction in part count, as well as the number of required drive components, thus improving upon over-all system simplicity, reliability, and cost. Features: High current capability (up to 600A) Low RDS(ON) and gate charge (Qg) Incorporates Littelfuse HiPerFETTM technology for fast power switchingperformance Avalanches capabilities Advantages: Eliminates multiple paralleled lower current rated MOSFET devices Provides the ability to control more power within a smaller footprint Improves overall system reliability and cost Applications: Switch-Mode and Resonant-Mode Power Supplies DC-DC Converters Battery Chargers Synchronous rectification Uninterrupted Power Supplies AC motor drives DC Choppers High Speed Power Switching Applications

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFA76N15T2
Product Name 40V - 175V Trench Gate Power MOSFETs with HiPerFET™ Options
Polarity N-Channel
V(BR)DSS 150 volts
IDSS 76000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

600V - 1000V Ultra Junction Power MOSFETs with HiPerFET™ Options - IXFK90N60X - Littelfuse, Inc.
Specs
Polarity N-Channel
V(BR)DSS 600 volts
IDSS 90000 milliamps
View Details
150V - 650V N-Channel Ultra Junction Power MOSFETs with HiPerFET™ Options - IXFA38N30X3 - Littelfuse, Inc.
Specs
Polarity N-Channel
V(BR)DSS 300 volts
IDSS 38000 milliamps
View Details
100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) - IXFH10N100P - Littelfuse, Inc.
Specs
Polarity N-Channel
V(BR)DSS 1000 volts
IDSS 10000 milliamps
View Details
2 suppliers
600V - 650V Automotive Qualified Ultra Junction X2-Class Power MOSFETs - IXFH80N60X2A - Littelfuse, Inc.
Specs
V(BR)DSS 600 volts
IDSS 80000 milliamps
rDS(on) 0.0380 ohms
View Details