Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Features: International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance Advantages: Easy to Mount Space Savings Applications: Switch-Mode and Resonant-Mode Power Supplies DC-DC Converters Battery Chargers Uninterrupted Power Supplies AC Motor Drives High Speed Power Switching Applications
MOSFET, N, TO-264; Channel Type:N Channel; Drain Source Voltage Vds:300V; Continuous Drain Current Id:88A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Power Dissipation:600W RoHS Compliant: Yes
Littelfuse, Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
Product Number | IXFK88N30P | 58M7616 |
Product Name | 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) | Mosfet, N, To-264; Channel Type Ixys Semiconductor |
Polarity | N-Channel | |
V(BR)DSS | 300 volts | |
IDSS | 88000 milliamps | 88000 milliamps |