D-series IGBTs are NPT (Non-Punch Through) devices making them ideal for paralleling. They feature low switching losses with low tail current while providing short circuit capabilities. This D-series family also offers a square reverse bias safe operating area (RBSOA) feature that improves clamped inductive load current, allowing the device to safely switch in a snubberless hard switching application. Features: NPT IGBT technology Low saturation voltage Low switching losses Square RBSOA, no latch up High short circuit capability Positive temperature coefficient for easy paralleling MOS input, voltage controlled Optional ultra fast diode International standard packages Applications: AC motor speed control DC servo and robot drives DC choppers Uninterruptible power supplies (UPS) Switched-mode and resonant-mode power supplies
IGBT N-Ch 1200V 100A 2.3V Diode SOT227B - Discrete Semiconductors - IGBT Transistors
Littelfuse, Inc. | RS Components, Ltd. | |
---|---|---|
Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
Product Number | IXDN55N120D1 | 8047616 |
Product Name | 600V - 1200V NPT (Non-Punch Through) IGBTs | |
VCES | 1200 volts | |
VCE(on) | 2.8 volts | |
IC(max) | 100 amps | 100 amps |
tf | 70 ns |