Littelfuse, Inc. Reed Relays HE722A2410

Description
RELAY REED DPST 500MA 24V
Request a Quote Datasheet
Description
RELAY REED DPST 500MA 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - HE111-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
HE111-ND
Reed Relays HE111-ND
RELAY REED DPST 500MA 24V

RELAY REED DPST 500MA 24V

Buy Now Datasheet
Reed Relays - HE722A2410 - 848359-HE722A2410 - Win Source Electronics
Laguna Hills, CA, United States
Reed Relays - HE722A2410
848359-HE722A2410
Reed Relays - HE722A2410 848359-HE722A2410
Manufacturer: Littelfuse Inc. Win Source Part Number: 848359-HE722A2410 Series: HE700 Package: Tube Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8536.41.0030

Manufacturer: Littelfuse Inc.
Win Source Part Number: 848359-HE722A2410
Series: HE700
Package: Tube
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8536.41.0030

Buy Now Datasheet
Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Littelfuse - 44F7466 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Littelfuse
44F7466
Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Littelfuse 44F7466
RELAY, REED, DPST-NO, 200V, 0.5A, THT; Contact Configuration:DPST-N O; Coil Voltage:24VDC; Product Range:HE700 Series; Relay Mounting:Through Hole; Coil Resistance:2.15kohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

RELAY, REED, DPST-NO, 200V, 0.5A, THT; Contact Configuration:DPST-NO; Coil Voltage:24VDC; Product Range:HE700 Series; Relay Mounting:Through Hole; Coil Resistance:2.15kohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site
Reed Relay, He700 Series, 24 Vdc, 2.15 Kohm, 500 Ma, 200 V, Dpst-No Rohs Compliant Hamlin - 97K1326 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, He700 Series, 24 Vdc, 2.15 Kohm, 500 Ma, 200 V, Dpst-No Rohs Compliant Hamlin
97K1326
Reed Relay, He700 Series, 24 Vdc, 2.15 Kohm, 500 Ma, 200 V, Dpst-No Rohs Compliant Hamlin 97K1326
Reed Relay, HE700 Series, 24 VDC, 2.15 kohm, 500 mA, 200 V, DPST-NO RoHS Compliant: Yes

Reed Relay, HE700 Series, 24 VDC, 2.15 kohm, 500 mA, 200 V, DPST-NO RoHS Compliant: Yes

Supplier's Site Datasheet
Relay/Socket - 19123386 - Radwell International
Willingboro, NJ, United States
Relay/Socket
19123386
Relay/Socket 19123386
(PRICE/EA) REED RELAY, HE700 SERIES, 24 VDC, 2.15 KOHM, 500 MA, 200 V, DPST-NO ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EA) REED RELAY, HE700 SERIES, 24 VDC, 2.15 KOHM, 500 MA, 200 V, DPST-NO ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Relays - Reed Relays HE722A2410
RELAY REED DPST 500MA 24V

RELAY REED DPST 500MA 24V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Relays Reed Relays Reed Relays Reed Relays Reed Relays Reed Relays
Product Number HE111-ND 848359-HE722A2410 44F7466 97K1326 19123386 HE722A2410
Product Name Reed Relays Reed Relays - HE722A2410 Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Littelfuse Reed Relay, He700 Series, 24 Vdc, 2.15 Kohm, 500 Ma, 200 V, Dpst-No Rohs Compliant Hamlin Relay/Socket Relays - Reed Relays
Mounting PCBoard PCBoard PCBoard; Through Hole Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C)
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 1782725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Operating Temp -40 F (-40 C)
View Details
Signal Relays - 2-1393763-7 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Solenoid Relays - 24106 - Littelfuse, Inc.
Littelfuse, Inc.
Specs
Maximum Switching Current 85.00 amps
View Details
3 suppliers