Manufacturer: Littelfuse Inc.
Win Source Part Number: 775839-HE722A1200
Series: HE700
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Contact Form: DPST (2 Form A)
Coil Resistance: 500 Ohms
Coil Current: 24mA
Operate Time: 1ms
Relay Type: Reed
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 500mA
Switching Voltage: 200VDC - Max
Release Time: 1ms
Family Name: HE700
Categories: Relays
Turn On Voltage (Maximum): 8 VDC
Turn Off Voltage (Minimum): 1 VDC
Introduction Date: February 19, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
(PRICE/EA) RELAY, REED, DPST-NO, 200VDC, 0.5A, THT; PRODUCT RANGE:HE700 SERIES; CONTACT CONFIGURATION:DPST-N
RELAY, REED, DPST-NO, 200VDC, 0.5A, THT; Contact Configuration:DPST-N
HE700 Series Dual in Line 0.5 A DPST-NO 12 VDC PCB Mount Reed Relay
| Win Source Electronics | DigiKey | Radwell International | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Reed Relays | Reed Relays | Reed Relays | Reed Relays | Reed Relays |
| Product Number | 775839-HE722A1200 | HE108-ND | 19151342 | 44F7463 | 17338-HE722A1200 | HE722A1200 |
| Product Name | Signal Relays, Up to 2 Amps - HE722A1200 | Reed Relays | Relay/Socket | Relay, Reed, Dpst-No, 200Vdc, 0.5A, Tht; Contact Configuration Littelfuse | HE700 Series Dual in Line 0.5 A DPST-NO 12 VDC PCB Mount Reed Relay | Relays - Reed Relays |
| Relay Type | Reed Relay | |||||
| Mounting | PCBoard; Through Hole | PCBoard | PCBoard; Through Hole | Through Hole | Through Hole | |
| Resistance | 500 ohms | 500 ohms | 500 ohms | |||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Single Throw | Single Throw | Single Throw |