Littelfuse, Inc. Signal Relays, Up to 2 Amps - HE722A0600 HE722A0600

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1042974-HE722A0600 Packaging: Tube/Rail Termination Style: PC Pin Contact Form: DPST (2 Form A) Mounting: Through Hole Coil Resistance: 150 Ohms Coil Current: 33.3mA Operate Time: 1ms Relay Type: Reed Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 500mA Switching Voltage: 200VDC - Max Turn On Voltage (Max): 3.75 VDC Turn Off Voltage (Min): 0.5 VDC Release Time: 1ms Categories: Relays Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1042974-HE722A0600 Packaging: Tube/Rail Termination Style: PC Pin Contact Form: DPST (2 Form A) Mounting: Through Hole Coil Resistance: 150 Ohms Coil Current: 33.3mA Operate Time: 1ms Relay Type: Reed Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 500mA Switching Voltage: 200VDC - Max Turn On Voltage (Max): 3.75 VDC Turn Off Voltage (Min): 0.5 VDC Release Time: 1ms Categories: Relays Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - HE722A0600 - 1042974-HE722A0600 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - HE722A0600
1042974-HE722A0600
Signal Relays, Up to 2 Amps - HE722A0600 1042974-HE722A0600
Manufacturer: Littelfuse Inc. Win Source Part Number: 1042974-HE722A0600 Packaging: Tube/Rail Termination Style: PC Pin Contact Form: DPST (2 Form A) Mounting: Through Hole Coil Resistance: 150 Ohms Coil Current: 33.3mA Operate Time: 1ms Relay Type: Reed Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 500mA Switching Voltage: 200VDC - Max Turn On Voltage (Max): 3.75 VDC Turn Off Voltage (Min): 0.5 VDC Release Time: 1ms Categories: Relays Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1042974-HE722A0600
Packaging: Tube/Rail
Termination Style: PC Pin
Contact Form: DPST (2 Form A)
Mounting: Through Hole
Coil Resistance: 150 Ohms
Coil Current: 33.3mA
Operate Time: 1ms
Relay Type: Reed
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 500mA
Switching Voltage: 200VDC - Max
Turn On Voltage (Max): 3.75 VDC
Turn Off Voltage (Min): 0.5 VDC
Release Time: 1ms
Categories: Relays
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Reed Relays - HE106-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
HE106-ND
Reed Relays HE106-ND
RELAY REED DPST 500MA 5V

RELAY REED DPST 500MA 5V

Buy Now Datasheet
Relays - Reed Relays HE722A0600
RELAY REED DPST 500MA 5V

RELAY REED DPST 500MA 5V

Supplier's Site
Relays, Type Littelfuse - 88F5162 - Newark, An Avnet Company
Chicago, IL, United States
Relays, Type Littelfuse
88F5162
Relays, Type Littelfuse 88F5162
RELAYS, TYPE:DRY REED

RELAYS, TYPE:DRY REED

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays Reed Relays Reed Relays Electromechanical Relays
Product Number 1042974-HE722A0600 HE106-ND HE722A0600 88F5162
Product Name Signal Relays, Up to 2 Amps - HE722A0600 Reed Relays Relays - Reed Relays Relays, Type Littelfuse
Relay Type Reed Relay
Mounting PCBoard; Through Hole PCBoard Through Hole
Resistance 150 ohms
Poles Double Pole (DP) Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA01.0631S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Timer Relays - 1026123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
30A-60A Miniature Power Relay - CHS02 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details