Littelfuse, Inc. Reed Relays HE721R0510

Description
RELAY REED SPDT 250MA 5V
Request a Quote Datasheet
Description
RELAY REED SPDT 250MA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - F11467-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
F11467-ND
Reed Relays F11467-ND
RELAY REED SPDT 250MA 5V

RELAY REED SPDT 250MA 5V

Buy Now Datasheet
Signal Relays, Up to 2 Amps - HE721R0510 - 775837-HE721R0510 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - HE721R0510
775837-HE721R0510
Signal Relays, Up to 2 Amps - HE721R0510 775837-HE721R0510
Manufacturer: Littelfuse Inc. Win Source Part Number: 775837-HE721R0510 Series: HE700 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Diode Contact Form: SPDT (1 Form C) Coil Resistance: 200 Ohms Coil Current: 25mA Operate Time: 3ms Relay Type: Reed Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 250mA Switching Voltage: 175VDC - Max Release Time: 3ms Family Name: HE700 Categories: Relays Turn On Voltage (Maximum): 3.75 VDC Turn Off Voltage (Minimum): 0.5 VDC Alternative Parts (Cross-Reference): D1C050000; HE721C0550; HE721R0510; HE721C0500; Introduction Date: February 19, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 775837-HE721R0510
Series: HE700
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Diode
Contact Form: SPDT (1 Form C)
Coil Resistance: 200 Ohms
Coil Current: 25mA
Operate Time: 3ms
Relay Type: Reed
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 250mA
Switching Voltage: 175VDC - Max
Release Time: 3ms
Family Name: HE700
Categories: Relays
Turn On Voltage (Maximum): 3.75 VDC
Turn Off Voltage (Minimum): 0.5 VDC
Alternative Parts (Cross-Reference): D1C050000; HE721C0550; HE721R0510; HE721C0500;
Introduction Date: February 19, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Relays - Reed Relays HE721R0510
RELAY REED SPDT 250MA 5V

RELAY REED SPDT 250MA 5V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Relays Electromechanical Relays Reed Relays
Product Number F11467-ND 775837-HE721R0510 HE721R0510
Product Name Reed Relays Signal Relays, Up to 2 Amps - HE721R0510 Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 286-507 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
3 suppliers
Automotive Relays - FBR57 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details