Littelfuse, Inc. Reed Relays HE721C2410

Description
RELAY REED SPDT 250MA 24V
Request a Quote Datasheet
Description
RELAY REED SPDT 250MA 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - HE117-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
HE117-ND
Reed Relays HE117-ND
RELAY REED SPDT 250MA 24V

RELAY REED SPDT 250MA 24V

Buy Now Datasheet
Reed Relays - HE721C2410 - 811317-HE721C2410 - Win Source Electronics
Laguna Hills, CA, United States
Reed Relays - HE721C2410
811317-HE721C2410
Reed Relays - HE721C2410 811317-HE721C2410
Manufacturer: Littelfuse Inc. Win Source Part Number: 811317-HE721C2410 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Features: Diode Contact Form: SPDT (1 Form C) Coil Resistance: 2 kOhms Coil Current: 12mA Operate Time: 3ms Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 250mA Switching Voltage: 175VDC - Max Release Time: 3ms Temperature Range - Operating: -40°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Must Operate Voltage: 16 VDC Must Release Voltage: 2 VDC

Manufacturer: Littelfuse Inc.
Win Source Part Number: 811317-HE721C2410
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Features: Diode
Contact Form: SPDT (1 Form C)
Coil Resistance: 2 kOhms
Coil Current: 12mA
Operate Time: 3ms
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 250mA
Switching Voltage: 175VDC - Max
Release Time: 3ms
Temperature Range - Operating: -40°C ~ 85°C
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Must Operate Voltage: 16 VDC
Must Release Voltage: 2 VDC

Buy Now
Relay, Reed, Spdt, 175V, 0.25A, Tht; Contact Configuration Littelfuse - 44F7460 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spdt, 175V, 0.25A, Tht; Contact Configuration Littelfuse
44F7460
Relay, Reed, Spdt, 175V, 0.25A, Tht; Contact Configuration Littelfuse 44F7460
RELAY, REED, SPDT, 175V, 0.25A, THT; Contact Configuration:SPDT; Coil Voltage:24VDC; Product Range:HE700 Series; Relay Mounting:Through Hole; Coil Resistance:2kohm; Switching Current Max:250mA; Switching Voltage Max:175V RoHS Compliant: Yes

RELAY, REED, SPDT, 175V, 0.25A, THT; Contact Configuration:SPDT; Coil Voltage:24VDC; Product Range:HE700 Series; Relay Mounting:Through Hole; Coil Resistance:2kohm; Switching Current Max:250mA; Switching Voltage Max:175V RoHS Compliant: Yes

Supplier's Site
Relays - Reed Relays HE721C2410
RELAY REED SPDT 250MA 24V

RELAY REED SPDT 250MA 24V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Relays Reed Relays Reed Relays Reed Relays
Product Number HE117-ND 811317-HE721C2410 44F7460 HE721C2410
Product Name Reed Relays Reed Relays - HE721C2410 Relay, Reed, Spdt, 175V, 0.25A, Tht; Contact Configuration Littelfuse Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C)
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 1782725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Operating Temp -40 F (-40 C)
View Details
Reed Relay in Dual-In-Line (DIP) Package - HE721R12 - Littelfuse, Inc.
Specs
DC Voltage 175 volts
DC Power 5 watts
DC Coil Voltage 12 volts
View Details