Littelfuse, Inc. Signal Relays, Up to 2 Amps - HE721A0510 HE721A0510

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 775836-HE721A0510 Series: HE700 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Diode Contact Form: SPST-NO (1 Form A) Coil Resistance: 500 Ohms Coil Current: 10mA Operate Time: 1ms Relay Type: Reed Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 500mA Switching Voltage: 200VDC - Max Release Time: 1ms Family Name: HE700 Categories: Relays Turn On Voltage (Maximum): 3.75 VDC Turn Off Voltage (Minimum): 0.5 VDC Alternative Parts (Cross-Reference): PRMA1A05B; Introduction Date: February 19, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 775836-HE721A0510 Series: HE700 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Diode Contact Form: SPST-NO (1 Form A) Coil Resistance: 500 Ohms Coil Current: 10mA Operate Time: 1ms Relay Type: Reed Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 500mA Switching Voltage: 200VDC - Max Release Time: 1ms Family Name: HE700 Categories: Relays Turn On Voltage (Maximum): 3.75 VDC Turn Off Voltage (Minimum): 0.5 VDC Alternative Parts (Cross-Reference): PRMA1A05B; Introduction Date: February 19, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - HE721A0510 - 775836-HE721A0510 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - HE721A0510
775836-HE721A0510
Signal Relays, Up to 2 Amps - HE721A0510 775836-HE721A0510
Manufacturer: Littelfuse Inc. Win Source Part Number: 775836-HE721A0510 Series: HE700 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Diode Contact Form: SPST-NO (1 Form A) Coil Resistance: 500 Ohms Coil Current: 10mA Operate Time: 1ms Relay Type: Reed Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 500mA Switching Voltage: 200VDC - Max Release Time: 1ms Family Name: HE700 Categories: Relays Turn On Voltage (Maximum): 3.75 VDC Turn Off Voltage (Minimum): 0.5 VDC Alternative Parts (Cross-Reference): PRMA1A05B; Introduction Date: February 19, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 775836-HE721A0510
Series: HE700
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Diode
Contact Form: SPST-NO (1 Form A)
Coil Resistance: 500 Ohms
Coil Current: 10mA
Operate Time: 1ms
Relay Type: Reed
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 500mA
Switching Voltage: 200VDC - Max
Release Time: 1ms
Family Name: HE700
Categories: Relays
Turn On Voltage (Maximum): 3.75 VDC
Turn Off Voltage (Minimum): 0.5 VDC
Alternative Parts (Cross-Reference): PRMA1A05B;
Introduction Date: February 19, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Reed Relays - HE101-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
HE101-ND
Reed Relays HE101-ND
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Buy Now Datasheet
HAMLIN - HE721A0510 - RELAY, REED, SPST-NO, 200V, 0.5A, THT - 461-HE721A0510 - Utmel Electronic Limited
Hong Kong, China
HAMLIN - HE721A0510 - RELAY, REED, SPST-NO, 200V, 0.5A, THT
461-HE721A0510
HAMLIN - HE721A0510 - RELAY, REED, SPST-NO, 200V, 0.5A, THT 461-HE721A0510
HAMLIN - HE721A0510 - RELAY, REED, SPST-NO, 200V, 0.5A, THT

HAMLIN - HE721A0510 - RELAY, REED, SPST-NO, 200V, 0.5A, THT

Supplier's Site
Relays - Reed Relays HE721A0510
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Supplier's Site
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Littelfuse - 44F7456 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Littelfuse
44F7456
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Littelfuse 44F7456
RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:HE700 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:HE700 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site
Relay/Socket - 430655 - Radwell International
Willingboro, NJ, United States
Relay/Socket
430655
Relay/Socket 430655
(PRICE/EA) RELAY, REED, SPST-NO, 200V, 0.5A, THT; PRODUCT RANGE:HE700 SERIES; CONTACT CONFIGURATION:SPST-N O; COIL VOLTAGE:5VDC; RELAY MOUNTING:THROUGH. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EA) RELAY, REED, SPST-NO, 200V, 0.5A, THT; PRODUCT RANGE:HE700 SERIES; CONTACT CONFIGURATION:SPST-NO; COIL VOLTAGE:5VDC; RELAY MOUNTING:THROUGH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Radwell International
Product Category Electromechanical Relays Reed Relays Reed Relays Reed Relays Reed Relays Reed Relays
Product Number 775836-HE721A0510 HE101-ND 461-HE721A0510 HE721A0510 44F7456 430655
Product Name Signal Relays, Up to 2 Amps - HE721A0510 Reed Relays HAMLIN - HE721A0510 - RELAY, REED, SPST-NO, 200V, 0.5A, THT Relays - Reed Relays Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Littelfuse Relay/Socket
Relay Type Reed Relay
Mounting PCBoard; Through Hole PCBoard Through Hole Through Hole PCBoard; Through Hole
Resistance 500 ohms 500 ohms 500 ohms
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

10A Miniature Power Relay - CHA Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Power Relays - 1-1393118-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.12 watts
View Details
2 suppliers